EN
  • EN
  • DE

SC1454FIMSTR

Part No SC1454FIMSTR
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 314783-SC1454FIMSTR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC1454FIMSTR CAD Model

Description

The SC1454FIMSTR is a power management IC (PMIC) manufactured by Semtech Corporation. While precise specifications for this particular part are not readily available, it's reasonable to create a description based on the typical functions of a PMIC and making some logical assumptions about its features.

Applications

  • Mobile devices (smartphones, tablets): Regulates power and manages battery charging.
  • Wearable electronics (smartwatches, fitness trackers): Enables efficient power management in compact devices.
  • IoT devices: Provides low-power operation for extended battery life in connected devices.
  • Portable medical equipment: Ensures stable and reliable power for sensitive medical applications.
  • Handheld industrial devices: Manages power efficiently in data collection and processing equipment.

Features (General PMIC Features - Specific features for SC1454FIMSTR are unknown)

  • DC-DC converters: Converts voltages efficiently for different system components.
  • Low dropout (LDO) regulators: Provides stable and low-noise voltage regulation.
  • Battery charging management: Manages the charging process for various battery types.
  • Power sequencing: Controls the order in which components are powered up or down.
  • Overvoltage protection (OVP): Protects the system from excessive voltage.
  • Overcurrent protection (OCP): Limits the current to prevent damage from short circuits.
  • Thermal shutdown: Shuts down the IC to prevent overheating.
  • I2C or SPI interface: Allows for communication with a microcontroller for configuration and monitoring.

Benefits (General PMIC Benefits - Specific benefits for SC1454FIMSTR are unknown)

  • Reduced component count: Integrates multiple power management functions into one chip.
  • Improved efficiency: Optimizes power usage and reduces energy waste.
  • Extended battery life: Minimizes power consumption in portable devices.
  • Enhanced reliability: Protects against voltage and current fluctuations.
  • Simplified design: Makes power management design easier.

Additional Details

The SC1454FIMSTR probably integrates a combination of switching regulators and LDOs to efficiently provide the necessary voltages for different parts of a system. The battery charging circuitry likely supports various battery chemistries, and the communication interface allows for control and monitoring. As the specific features are not available, the Semtech datasheet should be consulted for definitive information.

The 'MSTR' suffix likely refers to the packaging type, possibly tape and reel for automated assembly. Package dimensions and other assembly-related information should be verified in the datasheet.

You May Also Be Interested in

Panjit
Lowest to $6.9300
Lite-On Inc.
Lowest to $3.3322
STMicroelectronics
Lowest to $0.3972
Hitachi, Ltd
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076
SII Semiconductor Corporation
Need more? Email Us
AMCC
Lowest to $3.2617
SII Semiconductor Corporation
Lowest to $0.6537
SII Semiconductor Corporation
Lowest to $0.4770

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess