EN
  • EN
  • DE

SC1548CSK-1.8

Part No SC1548CSK-1.8
Manufacturer Semtech Corporation
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description IC REGULATOR CONTROLLER SOT23  /  Linear Regulator Controller IC Positive Fixed 1 Output SOT-23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Regulator Controllers
Mfr Semtech Corporation
Series SmartLDO™
Package Tube
Product Status Obsolete
Type Positive Fixed
Number of Outputs 1
Current - Supply 1mA
Voltage - Input 11.28V ~ 12.72V
Temperature Range - Operating 0°C ~ 70°C (TA)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number SC1548
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249580-SC1548CSK-1.8
Ultra Librarian 3D Model Ultra Librarian SC1548CSK-1.8 CAD Model

Description

The SC1548CSK-1.8 is a SmartLDO™ positive fixed voltage regulator controller designed for use in integrated circuits.

  • Output Type: Positive Fixed
  • Packaging: Tube
  • Standard Package: 1
  • Voltage Input: 11.28V to 12.72V
  • Current Supply: 1mA
  • Number of Outputs: 1
  • Package/Case: SC-74A, SOT-753
  • Supplier Device Package: SOT-23-5
  • Temperature Range: 0°C to 70°C (TA)
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 8542.39.0001
  • Manufacturer: Semtech Corporation
  • Base Product Number: SC1548
  • Status: Obsolete

You May Also Be Interested in

Semtech Corporation
Lowest to $0.8732
Texas Instruments
High Efficiency Regulator Controller
Need more? Email Us
Texas Instruments
8-Pin N-FET Linear Regulator Controller
Need more? Email Us
Texas Instruments
Precision Low Dropout Linear Controllers
Need more? Email Us
Linear Technology
IC LNR REG CTRLR 1OUT 16SSOP
Lowest to $7.4578
Texas Instruments
High Efficiency Linear Regulator
Need more? Email Us
Microchip Technology
Super LDO™ Regulator Controller | IC LNR REG CTRLR 1OUT 8DIP
Need more? Email Us
Texas Instruments
IC REG CTRLR SGL POS ADJ 8-SOIC
Lowest to $14.7667
ON Semiconductor
Dual Linear Controller for High Current Voltage Regulation
Lowest to $0.5821

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess