EN
  • EN
  • DE

SC1563IMS-1.8TR

Part No SC1563IMS-1.8TR
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 314873-SC1563IMS-1.8TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC1563IMS-1.8TR CAD Model

Description

The SC1563IMS-1.8TR is a low dropout (LDO) linear regulator from Semtech Corporation, designed to deliver a stable 1.8V output voltage. It features a low dropout voltage, enabling it to maintain regulation even when the input voltage approaches the output voltage. This makes it particularly suitable for battery-powered devices and systems where the input voltage may fluctuate. The device also includes several protection features, such as overcurrent and thermal shutdown, to ensure reliable operation.

Applications:

  • Portable Electronics: Powering core logic, memory, and peripherals in smartphones, tablets, and wearable devices.
  • Battery-Powered Systems: Providing a stable voltage for microcontrollers, sensors, and other components in battery-operated equipment.
  • Post-Regulation: Used to clean up and stabilize the output voltage from switching power supplies.
  • FPGA and Microcontroller Power: Supplying the core voltage for FPGAs and microcontrollers requiring a 1.8V supply.
  • Low-Power Microprocessors: Regulating power for low-power microprocessors used in embedded systems.

Features:

  • Low Dropout Voltage: Operates with a minimal difference between input and output voltage.
  • Stable with Ceramic Capacitors: Designed for stability with low-ESR ceramic output capacitors.
  • Overcurrent Protection: Prevents damage from excessive current draw.
  • Thermal Shutdown: Protects the device from overheating under fault conditions.
  • Low Quiescent Current: Minimizes power consumption during standby or light-load conditions, extending battery life.
  • Fixed 1.8V Output: Provides a precise and stable 1.8V output voltage.
  • Small Package Size: Typically available in a compact package like MSOP or similar for space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current contributes to longer runtimes in battery-powered devices.
  • Enhanced System Reliability: Overcurrent and thermal protection features safeguard against damage.
  • Compact Solution: Small package size and compatibility with ceramic capacitors enable smaller board layouts.
  • Stable Power Delivery: Provides a consistent 1.8V output, ensuring reliable operation of connected components.
  • Simplified Design: Fixed output voltage reduces the complexity of the power supply design.

The SC1563IMS-1.8TR typically operates with an input voltage ranging from slightly above 1.8V to around 5.5V, depending on the specific datasheet. The output is designed to remain stable with small ceramic capacitors, often in the range of 1µF to 10µF. Its combination of low dropout voltage, protection features, and a small footprint makes it a suitable choice for a wide range of applications requiring efficient and reliable 1.8V regulation. It is commonly used in portable electronic devices and embedded systems needing a stable low-voltage power rail.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
AMCC
Lowest to $3.2617
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.4770

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess