EN
  • EN
  • DE

SC2612CMSTR

Part No SC2612CMSTR
Manufacturer Semtech Corporation
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 600kHz/200kHz Step-Down DC/DC Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Win Source Part Number 188754-SC2612CMSTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC2612CMSTR CAD Model

Description

The SC2612CMSTR is a high-efficiency, synchronous step-down DC-DC converter from Semtech Corporation. It is designed to efficiently convert a higher input voltage to a lower, regulated output voltage. This makes it ideal for various power management applications in portable devices and other electronic systems.

Applications:

  • Portable Devices: Powers smartphones, tablets, media players, and other battery-operated devices.
  • Point-of-Load Converters: Provides regulated voltage for specific components requiring precise power.
  • Power Management Units (PMUs): Integrates into power management systems in various electronic devices.
  • Embedded Systems: Supplies power to microcontrollers and other components in embedded applications.
  • Industrial Equipment: Used in industrial control systems and automation equipment requiring stable power.

Features:

  • High Efficiency: Designed for maximum power conversion efficiency, reducing power loss and heat generation.
  • Synchronous Rectification: Employs synchronous MOSFETs to minimize diode conduction losses and improve efficiency.
  • Wide Input Voltage Range: Accepts a broad range of input voltages, providing flexibility in power source selection.
  • Adjustable Output Voltage: Allows for fine-tuning the output voltage to meet specific application needs.
  • Overcurrent Protection (OCP): Protects the device and the load from damage due to excessive current.
  • Thermal Shutdown (TSD): Prevents overheating by shutting down the device when temperature exceeds safe limits.
  • Small Package Size: Offered in a compact surface-mount package for space-constrained applications.

Benefits:

  • Longer Battery Life: High efficiency contributes to extended battery life in portable applications.
  • Reduced Heat Dissipation: Lower power losses lead to less heat generation, improving system reliability.
  • Simplified Design: Integrated features simplify the design process and reduce component count.
  • Improved System Reliability: Protection features safeguard the device and load from potential damage.
  • Versatile Power Solution: Wide input voltage range and adjustable output voltage suit diverse applications.

Additional Details:

The SC2612CMSTR typically features a high switching frequency, enabling the use of smaller external components such as inductors and capacitors. It often includes features like soft-start to limit inrush current during startup and enable/disable control for power sequencing. The specific switching frequency, input voltage range, output voltage range, and other parameters can be found in the device's datasheet. This IC is typically available in a small, surface-mount package to minimize board space requirements.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess