EN
  • EN
  • DE

SC431

Part No SC431
Manufacturer Semtech Corporation
Description ADJUSTABLE SHUNT REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 1246979-SC431
Manufacturer Homepage www.semtech.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC431 CAD Model

Description

The SC431 is a low voltage three terminal adjustable shunt regulator manufactured by Semtech Corporation. This IC is often used as a voltage reference in power supplies and other electronic circuits. It operates similarly to a Zener diode, but it offers better precision and adjustability.

Applications

  • Voltage References: Provides a stable and adjustable voltage reference in various electronic circuits.
  • Switching Power Supplies: Used in the feedback loop of switching power supplies to regulate the output voltage.
  • Linear Regulators: Can be implemented in linear regulator circuits to provide adjustable voltage regulation.
  • Overvoltage Protection Circuits: Functions as a voltage threshold detector in overvoltage protection circuits.
  • Instrumentation: Used in instrumentation circuits for accurate voltage measurement and control.

Features

  • Adjustable Output Voltage: Output voltage adjustable via external resistors.
  • Low Voltage Operation: Designed for low voltage applications.
  • Low Dynamic Output Impedance: Provides stable output voltage under varying load conditions.
  • Sink Current Capability: Capable of sinking a certain amount of current.
  • High Accuracy: Offers precise voltage regulation and reference.

Benefits

  • Precise Voltage Regulation: Ensures a stable and accurate output voltage.
  • Adjustability: Allows for fine-tuning of the output voltage to meet specific application requirements.
  • Ease of Use: Simple to implement with minimal external components.
  • Cost-Effective: A relatively inexpensive solution for voltage regulation and reference.
  • Wide Availability: A commonly available and widely supported regulator.

The SC431 typically comes in a TO-92 or SOT-23 package. The output voltage is set by two external resistors, according to the formula: Vout = Vref * (1 + (R1/R2)), where Vref is the internal reference voltage (typically around 1.24V). The datasheet should be consulted for proper resistor selection and application guidelines. The cathode must be connected to a voltage source through a resistor to limit the current and prevent damage to the device. The minimum and maximum cathode current should be observed to ensure proper operation. It's a versatile component for precise voltage regulation in a variety of applications. Proper selection of resistor values is crucial to achieve the desired output voltage and ensure stable operation. Also, carefully review the datasheet for recommended operating conditions and any application-specific considerations.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1617 $58.2120
870+ $0.1328 $115.5360
1,340+ $0.1294 $173.3960
1,855+ $0.1247 $231.3185
2,405+ $0.1201 $288.8405
3,195+ $0.1086 $346.9770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,970 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess