EN
  • EN
  • DE

2SK3703-1E

Part No 2SK3703-1E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 30A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 30A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Max Gate Charge 40nC @ 10V
Max Input Capacitance 1780pF @ 20V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2W (Ta), 25W (Tc)
Maximum Rds On at Id,Vgs 26 mOhm @ 15A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220F-3SG
Dimension TO-220-3 Full Pack
Win Source Part Number 1004741-2SK3703-1E
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SK3703-1E CAD Model

Description

The 2SK3703-1E is a high-performance N-channel power MOSFET brought to you by ON Semiconductor, a leading supplier in the semiconductor industry. This device is designed to meet the rigorous demands of modern electronic circuits, offering efficient power management and switching with high-speed operation. It is widely used in a variety of applications, including power supplies, motor controls, and inverter circuits.

Key Features

  • Low On-Resistance: The 2SK3703-1E features a low on-state resistance (R<sub>DS(on)), which minimizes conduction losses and improves overall efficiency, making it ideal for high-performance power applications.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET can operate at high frequencies, which is essential for reducing the size of passive components and improving power density.
  • High Drain-Source Voltage: The device can handle a high drain-source voltage (V<sub>DSS), providing a wide safety margin in high-voltage applications and ensuring reliability under various operating conditions.
  • Low Gate Charge: A low gate charge (Q<sub>G) facilitates faster switching and reduces the power required to drive the MOSFET, contributing to energy savings in electronic circuits.

Applications

The 2SK3703-1E MOSFET is versatile and can be used in a wide range of applications, such as:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-AC inverters
  • DC-to-DC converters
  • Motor drives
  • Power management systems

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The 2SK3703-1E MOSFET is no exception, and it is manufactured with state-of-the-art technology to ensure stable performance over its entire lifespan. Customers can trust in the robustness and longevity of this component, which is backed by ON Semiconductor's rigorous testing and quality control processes.

Environmental Compliance

The 2SK3703-1E is compliant with RoHS (Restriction of Hazardous Substances) directives, which means it is free from certain hazardous materials commonly used in electronics. This compliance ensures that the product is environmentally friendly and suitable for use in a wide range of consumer and industrial products without compromising safety or sustainability.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4638 $51.2330
85+ $1.2011 $102.0935
130+ $1.1636 $151.2680
180+ $1.1260 $202.6800
230+ $1.0885 $250.3550
310+ $0.9759 $302.5290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess