EN
  • EN
  • DE

SC5205CSK-3.0.TR

Part No SC5205CSK-3.0.TR
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 315745-SC5205CSK-3.0.TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC5205CSK-3.0.TR CAD Model

Description

The SC5205CSK-3.0.TR is a low dropout (LDO) linear regulator manufactured by Semtech Corporation. It is designed to provide a stable and accurate 3.0V output voltage while maintaining low quiescent current, making it suitable for a wide range of battery-powered and energy-sensitive applications. The regulator features excellent line and load regulation, ensuring a consistent output voltage even with variations in input voltage and output current demands.

Applications:

  • Portable Electronics: Powering microcontrollers, sensors, and other components in devices like smartphones, tablets, and wearable devices.
  • IoT Devices: Providing a regulated voltage for various components in IoT nodes, ensuring stable operation and minimizing power consumption.
  • Wireless Communication Modules: Supplying power to RF transceivers and other wireless components in IoT devices and wireless sensors.
  • Sensor Circuits: Providing a stable and clean power source for sensors in industrial and consumer applications, ensuring accurate readings.
  • Battery-Powered Medical Devices: Powering sensitive components in medical devices where stable and efficient power is critical.

Features:

  • Low Dropout Voltage: Operates efficiently with a small difference between the input and output voltage, maximizing battery utilization.
  • Stable with Ceramic Capacitors: Designed for stable operation with low-ESR ceramic output capacitors, reducing the need for bulky external components and enabling a more compact design.
  • Overcurrent Protection: Includes built-in overcurrent protection to prevent damage from short circuits or excessive load conditions.
  • Thermal Shutdown Protection: Features thermal shutdown protection that disables the output when the junction temperature exceeds a safe limit.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life in portable devices.

Benefits:

  • Extended Battery Life: The combination of low dropout voltage and low quiescent current maximizes battery life in portable applications.
  • Improved System Reliability: Built-in protection features ensure robust operation and prevent damage to the regulator and the connected load.
  • Reduced Solution Size: Stable operation with ceramic capacitors allows for a smaller and more compact design, saving valuable board space.
  • Stable Output Voltage: Provides a consistent and accurate 3.0V output, improving the performance of the powered device.
  • Simplified Design: The ease of use and integrated protection features simplify the design process and reduce the risk of errors.

Additional Details:

The SC5205CSK-3.0.TR is typically available in a small surface-mount package, such as a SOT-23. Key specifications include an input voltage range from 2.7V to 5.5V, a fixed output voltage of 3.0V, and a maximum output current typically between 150mA and 300mA, depending on the specific model. It is crucial to consult the datasheet for detailed specifications and application guidelines. The regulator is designed to operate over a wide temperature range, typically from -40°C to +85°C. The '.TR' suffix denotes tape and reel packaging for automated assembly.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119
EPCOS (TDK)
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.4770
Sharp Microelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess