EN
  • EN
  • DE
  • IT

SC805IMLRT

Part No SC805IMLRT
Manufacturer Semtech Corporation
Catalog PMIC - Battery Chargers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Category Integrated Circuits(ICs)
Family PMIC - Battery Chargers
Win Source Part Number 188817-SC805IMLRT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC805IMLRT CAD Model

Description

The SC805IMLRT is a highly integrated power management IC from Semtech Corporation. It is designed for use in a variety of portable and handheld devices, providing efficient power conversion and management for core logic, memory, and peripherals. This IC aims to optimize battery life and minimize the overall system footprint.

Applications

  • Portable Media Players
  • Handheld Gaming Devices
  • Smartphones
  • Tablets
  • Wearable Devices

Features

  • High-Efficiency DC-DC Converters: The SC805IMLRT integrates multiple DC-DC converters with high efficiency, ensuring minimal power loss during voltage conversion.
  • Integrated LDO Regulators: Incorporates low-dropout (LDO) regulators to provide stable and clean power for sensitive analog and digital circuits.
  • Battery Charger: Includes an integrated battery charger that supports various battery chemistries, such as Lithium-Ion (Li-Ion) and Lithium-Polymer (Li-Po).
  • Power Path Management: Optimizes power distribution between the battery, external power source, and various system components.
  • I2C Interface: Features an I2C interface for easy configuration and monitoring of the power management settings.
  • Over-Voltage and Over-Current Protection: Provides robust protection against over-voltage and over-current conditions, ensuring the safety and reliability of the system.
  • Thermal Protection: Incorporates thermal shutdown protection to prevent damage from overheating.
  • Small Footprint: Available in a compact package for space-constrained applications.

Benefits

  • Extended Battery Life: High efficiency and optimized power management extend battery life, allowing for longer usage times.
  • Reduced System Size: Integration of multiple functions into a single IC reduces the overall system size and component count.
  • Simplified Design: The I2C interface and comprehensive protection features simplify the design process.
  • Improved System Reliability: Robust protection features ensure system reliability and prevent damage from electrical and thermal stress.
  • Cost-Effective Solution: Integration of multiple functions reduces the overall system cost.

Additional Details

The SC805IMLRT typically operates with an input voltage range compatible with standard battery voltages. The specific output voltage and current capabilities of the DC-DC converters and LDO regulators vary depending on the configuration. Detailed specifications, including efficiency curves, protection thresholds, and thermal characteristics, can be found in the product datasheet.

The device is typically packaged in a QFN package, which provides excellent thermal performance and allows for easy mounting on a PCB.

You May Also Be Interested in

Maxim Integrated
Lowest to $5.1117
Analog Devices Inc.
IC BATT CHG MULTI-CHEM 16SSOP
Need more? Email Us
Renesas Electronics America
IC BATT CHG LI-ION 1CELL 8SOIC
Lowest to $3.4894
Analog Devices Inc.
IC BATT CHG LI-ION 1CELL 14DFN
Lowest to $3.5846
Analog Devices Inc.
IC BAT CHG MULT-CHEM 1CL D2PAK-7
Need more? Email Us
Analog Devices Inc.
IC BATT CHG LI-ION 1CELL 14DFN
Lowest to $8.7314
Renesas Electronics America
IC BATT CHG LI-ION 2-4CEL 28QSOP
Lowest to $4.4384
Analog Devices Inc.
IC BATT CHG LI-ION 22DFN
Need more? Email Us
Texas Instruments
IC BATT CHG LI-ION 1CELL 14WSON
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess