EN
  • EN
  • DE
  • IT

SC806IMLTR

Part No SC806IMLTR
Manufacturer Semtech Corporation
Catalog PMIC - Battery Chargers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0428+Rohs
Reference case QFN10
Manufacturer Semtech Corporation
Manufacturer Homepage www.semtech.com
Win Source Part Number 741626-SC806IMLTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC806IMLTR CAD Model

Description

The SC806IMLTR is a surge protection device manufactured by Semtech Corporation. This component is designed to protect sensitive electronic circuits from transient voltage surges caused by electrostatic discharge (ESD), lightning strikes, and other electrical events.

Applications

  • Data Lines: Protection for data communication lines (e.g., USB, Ethernet).
  • Power Lines: Safeguarding power supply lines from overvoltage transients.
  • Audio/Video Interfaces: Protecting audio and video input/output ports.
  • Industrial Equipment: Surge protection for industrial control systems.
  • Consumer Electronics: Used in TVs, set-top boxes, and other consumer devices.

Features

  • Transient Voltage Suppression (TVS): Provides effective surge protection.
  • Low Clamping Voltage: Minimizes the voltage applied to protected circuits during a surge event.
  • Fast Response Time: Quickly responds to transient events to protect sensitive components.
  • Small Package: Compact design for space-constrained applications.
  • Lead-Free Package: Complies with environmental standards.

Benefits

  • Improved Reliability: Protects electronic circuits from damage due to voltage surges.
  • Reduced Downtime: Minimizes equipment downtime by preventing component failures.
  • Enhanced Safety: Provides a safer operating environment for electronic devices.
  • Compact Design: Small package allows for easy integration into various applications.
  • Environmentally Friendly: Lead-free construction meets environmental regulations.

Additional Details

The SC806IMLTR surge protection device is characterized by its standoff voltage, clamping voltage, and surge current rating, as detailed in the product datasheet. It is designed to operate within a specific voltage and current range to ensure optimal protection.

This surge protection device is typically used in electronic systems to protect sensitive components from damage due to voltage surges. Its low clamping voltage and fast response time make it a suitable choice for various applications, including data lines, power lines, and audio/video interfaces.

The specific characteristics of the SC806IMLTR, such as its standoff voltage, clamping voltage, and surge current rating, are crucial for ensuring adequate surge protection in the target application. Consult the product datasheet for detailed technical specifications.

You May Also Be Interested in

Analog Devices Inc.
IC BATT CHG SUPERCAP 24QFN
Lowest to $22.6846
Analog Devices Inc.
IC BATT CHG LI-ION 22DFN
Need more? Email Us
Analog Devices Inc.
IC BATT CHG LI-ION 1CELL 14DFN
Lowest to $8.7314
Renesas Electronics America
IC BATT CHG LI-ION 2-4CELL 28QFN
Lowest to $9.6743
Analog Devices Inc.
IC BATT CHG MULTI-CHEM 24SOIC
Need more? Email Us
Maxim Integrated
IC BATT CHG LI-ION 1-3CEL 28SSOP
Lowest to $8.7314
Analog Devices Inc.
IC BATT CHG LI-ION 22DFN
Lowest to $15.7924
Maxim Integrated
Lowest to $5.1117
Analog Devices Inc.
IC BATT CHG SMART 2CEL 38QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0268 $61.6080
140+ $0.8432 $118.0480
215+ $0.8166 $175.5690
295+ $0.7900 $233.0500
380+ $0.7635 $290.1300
510+ $0.6849 $349.2990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,380 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess