EN
  • EN
  • DE

SH3003IMLTRT

Part No SH3003IMLTRT
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Description MicroBuddy? Support IC for Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 320509-SH3003IMLTRT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SH3003IMLTRT CAD Model

Description

The Semtech SH3003IMLTRT is a highly integrated sensor hub designed for mobile, wearable, and IoT applications. It efficiently manages and processes data from multiple sensors, providing accurate and reliable contextual awareness while minimizing power consumption.

Applications:

  • Smartphones and tablets
  • Wearable devices (smartwatches, fitness trackers)
  • Augmented Reality (AR) / Virtual Reality (VR) headsets
  • Gaming controllers
  • IoT devices requiring sensor data fusion

Features:

  • Integrated Sensor Fusion: Combines data from multiple sensors for enhanced accuracy.
  • Low Power Consumption: Optimized for battery-powered devices.
  • Multiple Sensor Interfaces: Supports I2C and SPI interfaces for various sensors.
  • Embedded Microcontroller: Provides on-chip processing of sensor data.
  • Adaptive Power Management: Dynamically adjusts power consumption based on sensor activity.
  • Compact Package: Suitable for space-constrained applications.

Benefits:

  • Extended Battery Life: Low power consumption allows for longer usage between charges.
  • Improved Sensor Accuracy: Sensor fusion algorithms reduce noise and improve data reliability.
  • Simplified System Design: Integrated solution reduces component count and complexity.
  • Enhanced User Experience: Provides accurate and responsive contextual awareness.
  • Reduced Development Time: Pre-integrated sensor fusion algorithms accelerate development.

The SH3003IMLTRT integrates sophisticated sensor fusion algorithms, combining data from accelerometers, gyroscopes, magnetometers, and other sensors. This allows it to provide accurate motion tracking, orientation detection, and other contextual information. The hub's low-power architecture enables always-on sensing capabilities without significantly impacting battery life.

Technical Specifications (Typical):

  • Sensor Interfaces: I2C, SPI
  • Power Consumption: Typically in the low microampere range during active sensing.
  • Operating Voltage: 1.71V to 3.6V
  • Operating Temperature: -40°C to +85°C
  • Package: QFN
  • Supported Sensors: Accelerometer, Gyroscope, Magnetometer, Pressure Sensor, Temperature Sensor, etc.

The Semtech SH3003IMLTRT is a versatile and energy-efficient sensor hub that empowers developers to create innovative and context-aware applications across a wide range of devices.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess