EN
  • EN
  • DE

SMDA15C-5.TB

Part No SMDA15C-5.TB
Manufacturer Semtech Corporation
Catalog TVS - Diodes
Description Bidirectional TVS Array for Protection of Five Lines
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 1251697-SMDA15C-5.TB
Manufacturer Homepage www.semtech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMDA15C-5.TB CAD Model

Description

The SMDA15C-5.TB is a transient voltage suppressor (TVS) diode array manufactured by Semtech Corporation. It's designed to protect sensitive electronic equipment from electrostatic discharge (ESD), electrical fast transients (EFT), and lightning-induced surges. This particular model is part of the SMDA series, which are known for their robust surge protection capabilities and low clamping voltage.

Applications

  • Data lines: Protection for data communication lines like RS-232, RS-485, and Ethernet.
  • Microcontroller input/output (I/O) ports: Safeguarding sensitive microcontroller pins from ESD damage.
  • Portable electronic devices: Protecting smartphones, tablets, and other portable devices from ESD events.
  • Industrial control systems: Ensuring the reliable operation of industrial equipment in harsh environments.
  • Medical equipment: Protecting sensitive medical devices from voltage surges and ESD.

Features

  • Low clamping voltage: Provides excellent protection by limiting the voltage to a safe level during surge events.
  • Fast response time: Quickly responds to transient events, minimizing the risk of damage.
  • Low capacitance: Minimizes signal distortion, making it suitable for high-speed data lines.
  • Surface mount package: Enables easy and efficient board assembly.
  • RoHS compliant: Meets environmental regulations.

Benefits

  • Enhanced system reliability: Protects sensitive electronics from damage caused by transient voltage events, increasing system uptime and reducing downtime.
  • Reduced warranty costs: Minimizes the risk of product failures due to ESD and surge events, lowering warranty claims and repair costs.
  • Improved product safety: Ensures the safe operation of electronic devices by preventing voltage surges from reaching sensitive components.
  • Smaller footprint: The surface mount package allows for compact designs, saving valuable board space.
  • Cost-effective protection: Provides a cost-effective solution for protecting electronic equipment from transient voltage events.

Additional Details

The SMDA15C-5.TB has a standoff voltage of 15V and a peak pulse power of 400W. It features a typical capacitance of 30pF and an operating temperature range of -55°C to +125°C. It's packaged in an SO-8 package. The device provides protection for five I/O lines.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 85.5VWM 137VC SMB
Lowest to $0.3361
Micro Commercial Co
TVS DIODE 64.1VWM 103VC SMBJ
Lowest to $0.1113
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.0048
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SMB
Lowest to $0.1455
SMC Diode Solutions
TVS DIODE 150VWM 243VC SMB
Lowest to $0.1287
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
Vishay
TVS DIODE 30VWM 48.4VC SMC
Lowest to $5.0855
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5733 $59.1859
55+ $2.1113 $116.1215
85+ $2.0455 $173.8675
117+ $1.9797 $231.6249
151+ $1.9138 $288.9838
203+ $1.7152 $348.1856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess