EN
  • EN
  • DE

XE12051074TRLF

Part No XE12051074TRLF
Manufacturer Semtech Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1002999-XE12051074TRLF
Categories OEM Parts(T-Z)
Manufacturer Semtech Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XE12051074TRLF CAD Model

Description

The XE12051074TRLF is a high-performance, low-power sub-GHz transceiver from Semtech Corporation. It is designed for a wide range of wireless applications, offering robust communication and extended range. This transceiver integrates all necessary RF functions into a single chip, minimizing external components and simplifying design.

Applications:

  • Wireless Meter Reading (AMR)
  • Home Automation
  • Security Systems
  • Industrial Control
  • Remote Control

Features:

  • Frequency Range: 860 to 1020 MHz
  • Data Rate: Up to 600 kbps
  • Modulation: FSK, GFSK, OOK
  • Output Power: Up to +13 dBm
  • Receiver Sensitivity: Down to -120 dBm
  • Low Power Consumption: RX current as low as 12 mA
  • Integrated Synthesizer
  • Automatic Frequency Control (AFC)
  • Automatic Gain Control (AGC)
  • Wake-on-Radio Functionality
  • SPI Interface
  • Small Package Size

Benefits:

  • Extended Range: High output power and receiver sensitivity ensure reliable communication over long distances.
  • Low Power Consumption: Optimized for battery-powered applications, extending battery life.
  • Simplified Design: Highly integrated architecture reduces external component count and simplifies PCB layout.
  • Robust Communication: Integrated AFC and AGC enhance communication reliability in noisy environments.
  • Flexible Modulation Options: Supports various modulation schemes for different application requirements.
  • Cost-Effective Solution: Integration of multiple functions reduces overall system cost.

Additional Details:

The XE12051074TRLF operates within the 860 to 1020 MHz frequency range, making it suitable for various license-free ISM bands worldwide. Its high data rate capability allows for efficient data transmission, while its low power consumption enables extended battery life in portable devices. The integrated synthesizer and AFC ensure stable and accurate frequency operation. The SPI interface provides a simple and flexible means of communication with a microcontroller or other host device. The small package size makes it ideal for space-constrained applications. This transceiver supports Frequency Shift Keying (FSK), Gaussian Frequency Shift Keying (GFSK), and On-Off Keying (OOK) modulation, providing flexibility for different application requirements. Its robust design and comprehensive feature set make it well-suited for a wide range of wireless communication applications.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess