EN
  • EN
  • DE

ZMM5225

Part No ZMM5225
Manufacturer Semtech Corporation
Catalog Electronic Wholesale
Description SILICON PLANAR POWER ZENER DIODES 
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Semtech Corporation
Win Source Part Number 1283081-ZMM5225
Manufacturer Homepage www.semtech.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZMM5225 CAD Model

Description

The ZMM5225 is a Zener diode manufactured by Semtech Corporation, designed for voltage regulation and transient voltage suppression in a variety of electronic circuits. This diode is part of the ZMM5225 series and is commonly used to provide a stable reference voltage or to protect sensitive components from voltage spikes.

Applications:

  • Voltage Regulation: Maintaining a constant voltage in power supplies and other circuits.
  • Transient Voltage Suppression: Protecting circuits from voltage spikes caused by lightning, inductive load switching, or electrostatic discharge (ESD).
  • Overvoltage Protection: Clamping the voltage to a safe level to prevent damage to sensitive components.
  • Reference Voltage: Providing a stable reference voltage for analog circuits, such as voltage comparators and analog-to-digital converters (ADCs).
  • Clipping Circuits: Shaping waveforms by limiting the voltage to a specific level.

Features:

  • High Surge Current Capability: Ability to withstand high surge currents without failure.
  • Sharp Breakdown Voltage: Provides precise voltage regulation with a well-defined breakdown voltage.
  • Low Leakage Current: Minimizes current leakage in the reverse direction, improving efficiency and accuracy.
  • Small Physical Size: Compact size allows for use in space-constrained applications.
  • Surface Mount Device (SMD): Suitable for automated assembly processes.

Benefits:

  • Reliable Voltage Regulation: Ensures a stable and consistent voltage supply, improving circuit performance.
  • Effective Transient Voltage Suppression: Protects sensitive components from damage caused by voltage spikes.
  • Improved Circuit Reliability: Enhances the overall reliability and lifespan of electronic circuits.
  • Simplified Circuit Design: Simplifies circuit design by providing a pre-defined voltage reference or protection mechanism.
  • Cost-Effective: Provides a cost-effective solution for voltage regulation and protection.

Additional Details:

The ZMM5225 has a nominal Zener voltage of 2.8 Volts. Its power dissipation is typically around 500mW. It is available in a SOD-80 or similar small outline package for surface mounting. Key specifications include its forward voltage, reverse leakage current, and dynamic resistance. This diode is commonly used in various consumer electronics, industrial control systems, and automotive applications where voltage regulation and transient protection are critical.

You May Also Be Interested in

IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Maxim Integrated
Need more? Email Us
Altera
Need more? Email Us
Texas Instruments
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Texas Instruments
Need more? Email Us
International Rectifier
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4943 $59.3160
285+ $0.4054 $115.5390
445+ $0.3927 $174.7515
610+ $0.3800 $231.8000
790+ $0.3673 $290.1670
1,055+ $0.3292 $347.3060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess