EN
  • EN
  • DE

ZMM5255

Part No ZMM5255
Manufacturer Semtech Corporation
Catalog Electronic Wholesale
Description SILICON PLANAR POWER ZENER DIODES 
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Semtech Corporation
Win Source Part Number 1283116-ZMM5255
Manufacturer Homepage www.semtech.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZMM5255 CAD Model

Description

The ZMM5255 is a surface mount Zener diode manufactured by Semtech Corporation. It is designed to provide voltage regulation, voltage reference, or transient voltage suppression in a variety of electronic circuits. Its small size and surface mount design make it suitable for high-density PCB applications.

Applications:

  • Voltage Regulation: Provides a stable voltage output for sensitive circuits.
  • Overvoltage Protection: Protects circuits from damaging voltage spikes and surges.
  • Voltage Clamping: Limits voltage levels to protect downstream components.
  • Transient Voltage Suppression (TVS): Absorbs transient energy to prevent damage.
  • Reference Voltage Generation: Provides a stable reference voltage for comparators and other circuits.

Features:

  • Surface Mount Package: Allows for automated assembly and compact designs.
  • Precise Zener Voltage: Provides a well-defined breakdown voltage.
  • Low Dynamic Impedance: Ensures stable voltage regulation under varying current conditions.
  • High Surge Current Capability: Withstands high current surges without failure.
  • Low Leakage Current: Minimizes current flow when the diode is not in breakdown.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Improved Circuit Reliability: Protects sensitive components from voltage fluctuations.
  • Simplified Circuit Design: Easy to integrate into various circuit configurations.
  • Compact Size: Allows for high-density PCB layouts.
  • Enhanced Surge Protection: Absorbs transient energy to prevent damage from voltage surges.
  • Stable Voltage Regulation: Provides a consistent and reliable voltage output.

The ZMM5255 is a reliable and versatile Zener diode suitable for a wide range of applications. Its surface mount package, precise Zener voltage, and high surge current capability make it an excellent choice for protecting and regulating voltage in electronic circuits.

Specifications (typical)

  • Zener Voltage: Approximately 28V (specific voltage varies depending on the exact part number variant).
  • Power Dissipation: 500 mW
  • Operating Temperature Range: -55°C to +150°C
  • Package: SOD-80C

You May Also Be Interested in

Linear Technology
Lowest to $9.1303
Maxim Integrated
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Texas Instruments
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $27.1621
Semtech Corporation
Need more? Email Us
Texas Instruments
Lowest to $4.5685
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess