EN
  • EN
  • DE

AP12-65-12

Part No AP12-65-12
Manufacturer Sensata Technologies/Airpax
Catalog Circuit Protection Accessories
Description Circuit Breakers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1045429-AP12-65-12
Categories Circuit Protection Accessories
Manufacturer Sensata Technologies/Airpax
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AP12-65-12 CAD Model

Description

The Sensata Technologies/Airpax AP12-65-12 is a circuit breaker accessory, specifically a toggle cap or cover, designed to provide environmental protection and prevent accidental actuation of compatible Airpax circuit breakers. This accessory enhances the reliability and longevity of the circuit breaker in demanding applications.

Applications

  • Marine Environments: Protects circuit breaker toggles from saltwater spray and humidity on boats and ships.
  • Industrial Settings: Shields circuit breaker toggles from dust, debris, and accidental contact in manufacturing facilities.
  • Outdoor Equipment: Used on generators, construction equipment, and other outdoor machinery to protect toggles from the elements.
  • Transportation: Protects circuit breaker toggles in vehicles, ensuring reliable operation in harsh conditions.
  • Control Panels: Used in control panels to prevent accidental operation of circuit breakers.

Features

  • Durable Material: Constructed from robust materials to withstand harsh environmental conditions.
  • Environmental Protection: Shields the circuit breaker toggle from dust, moisture, and contaminants.
  • Accidental Actuation Prevention: Prevents unintentional tripping or resetting of the circuit breaker.
  • Easy Installation: Simple to install and remove as needed.
  • Secure Fit: Designed for a snug and reliable fit on compatible Airpax circuit breakers.

Benefits

  • Extended Circuit Breaker Life: Protection from environmental factors helps extend the lifespan of the circuit breaker.
  • Increased Reliability: Ensures reliable operation of the circuit breaker in demanding conditions.
  • Reduced Maintenance: Minimizes the need for cleaning and maintenance of the circuit breaker.
  • Improved Safety: Prevents accidental tripping of the circuit breaker, reducing the risk of equipment damage or downtime.
  • Cost Savings: By protecting the circuit breaker, helps avoid costly replacements.

Additional Details

The Airpax AP12-65-12 toggle cap is essential for environments where circuit breakers are exposed to challenging conditions. Its primary function is to safeguard the toggle from physical damage and environmental contaminants, ensuring consistent and reliable performance. It is designed for easy installation and removal, allowing for quick access to the circuit breaker when necessary, without compromising its protective capabilities. Compatibility with specific Airpax circuit breaker models should be verified before installation.

You May Also Be Interested in

Altech corporation
Need more? Email Us
TE Connectivity
COVER
Lowest to $0.8659
Weidmuller
LOCK OFF/ON DEVICE
Lowest to $1.6817
Littelfuse Inc.
CAP FOR 6.3 X 32MM FUSE
Lowest to $0.9910
Eaton Bussmann
FUSE CLIP 15A SPRING BRASS
Lowest to $7.3158
Littelfuse Inc.
FUSE PTD BRASS RIVET CDA 260/270
Need more? Email Us
Littelfuse Inc.
FUSE NUT ACS
Need more? Email Us
Schneider Electric
Need more? Email Us
Littelfuse Inc.
PINK CABLE SEAL 16MM2
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess