EN
  • EN
  • DE

AP16-1-51-153

Part No AP16-1-51-153
Manufacturer Sensata Technologies/Airpax
Catalog Circuit Breakers
Description Hydraulic Magnetic Circuit Breaker, 2 Pole AP16 Series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1016933-AP16-1-51-153
Categories Circuit Breakers
Manufacturer Sensata Technologies/Airpax
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AP16-1-51-153 CAD Model

Description

The AP16-1-51-153 is a UL489 Listed Miniature Circuit Breaker manufactured by Sensata Technologies/Airpax. It is a single pole, thermal circuit breaker designed to protect electrical circuits from overcurrent conditions.

Applications

  • Power Supplies: Used to protect power supplies from overloads and short circuits.
  • Industrial Equipment: Protects industrial machinery and control systems.
  • Medical Equipment: Ensures the safe operation of medical devices.
  • Aerospace Applications: Suitable for use in aircraft electrical systems.
  • Marine Applications: Provides circuit protection in marine environments.
  • HVAC Systems: Protects motors and control circuits in heating, ventilation, and air conditioning systems.
  • Lighting Systems: Provides overcurrent protection for lighting circuits.

Features

  • UL489 Listed: Meets the safety standards for branch circuit protection.
  • Single Pole: Designed for single-phase circuits.
  • Thermal Overload Protection: Provides protection against sustained overcurrent conditions.
  • Compact Size: Miniature design saves space in equipment.
  • Rocker Actuator: Provides easy manual reset after a trip.
  • High Interrupt Capacity: Can safely interrupt high fault currents.
  • Optional Mounting Styles: Available with various mounting options for easy installation.

Benefits

  • Reliable Overcurrent Protection: Protects electrical circuits from damage due to overloads and short circuits.
  • Safe Operation: Prevents electrical fires and equipment damage.
  • Easy Reset: Manual reset allows for quick restoration of power after a trip.
  • Compact Design: Saves space in equipment and control panels.
  • Compliance with Standards: Meets UL489 safety requirements.
  • Long Service Life: Durable construction ensures long-term reliability.

Additional Details

The AP16-1-51-153 is available in various current ratings to suit different circuit requirements. It operates at voltages up to 250VAC. The breaker features a trip-free mechanism, which prevents it from being held closed during an overload condition. The operating temperature range is typically from -40°C to +85°C. The materials used in the construction of the breaker are chosen for their durability and resistance to environmental factors. It is designed to provide reliable circuit protection in a wide range of applications, ensuring the safety and proper functioning of electrical equipment. The specific current rating for the AP16-1-51-153 needs to be confirmed via datasheet to fully specify the overload current it is designed to protect against.

You May Also Be Interested in

Schurter Inc.
CIR BRKR THRM 20A 240VAC 60VDC
Need more? Email Us
Altech corporation
CIR BRKR THRM-MAG 20A LEVER
Need more? Email Us
TE Connectivity
MAGNETIC CIRCUIT BREAKER, 3 POLE
Need more? Email Us
Altech corporation
CIR BRKR THRM-MAG 20A LEVER
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 3A 240VAC 32VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 5A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 20A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 6A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 15A 240VAC 60VDC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess