EN
  • EN
  • DE

SCD40-D-R2

Part No SCD40-D-R2
Manufacturer Sensirion AG
Catalog Gas Sensors
Description CO2 SENSOR 50 PPM I2C SMD / Air Quality Sensor I²C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Gas Sensors
Mfr Sensirion AG
Series -
Package Tape & Reel
Product Status Active
Type Air Quality
Accuracy ±5%
Output I²C
Temperature Range - Operating -10°C ~ 60°C
Voltage - Supply 2.4V ~ 5.5V
Current - Supply -
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9027.10.2000
Win Source Part Number 1352967-SCD40-D-R2
Ultra Librarian 3D Model Ultra Librarian SCD40-D-R2 CAD Model

Description

The Sensirion AG SCD40-D-R2 is a gas sensor.

  • Category: Sensors, Transducers - Gas Sensors
  • Operating Temperature: -10°C to 60°C
  • Voltage Supply: 2.4V to 5.5V
  • Output: I2C
  • Accuracy: ±5%
  • Packaging: Tape & Reel
  • Status: Active

You May Also Be Interested in

Amphenol Advanced Sensors
SENSOR CARBON DIOXIDE 0-4V OUT
Need more? Email Us
Amphenol Advanced Sensors
SENSOR CARBON DIOXIDE 0-4V OUT
Need more? Email Us
Amphenol
Ammonia (NH3), Carbon Monoxide (CO) Sensor
Lowest to $17.4514
Gas Sensing Solutions Ltd
SENSOR CARBON DIOXIDE UART OUT
Need more? Email Us
SST Sensing Ltd
SENSOR OXYGEN 4MA-20MA OUTPUT
Need more? Email Us
ScioSense
Air Quality Sensors ENS160-BGLT LGA9 T&R 1K5
Need more? Email Us
Amphenol
SENSOR CARBON DIOXIDE 0-5V OUT
Need more? Email Us
Gas Sensing Solutions Ltd
SENSOR CARBON DIOXIDE UART OUT
Need more? Email Us
Amphenol Advanced Sensors
SENSOR CARBON DIOXIDE 0-4V OUT
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.2059 $51.6177
8+ $14.1177 $112.9416
11+ $13.6765 $150.4415
16+ $13.2353 $211.7648
20+ $12.7942 $255.8840
27+ $11.4706 $309.7062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,360 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess