EN
  • EN
  • DE
  • IT

SDP2000-L

Part No SDP2000-L
Manufacturer Sensirion AG
Catalog Pressure Sensors, Transducers
Description SENSOR 0.508PSID 0.2" 4V MODULE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Pressure Sensors, Transducers
Mfr Sensirion AG
Series SDP2000
Package Tray
Product Status Active
Applications Board Mount
Pressure Type Differential
Operating Pressure -0.015PSI ~ 0.508PSI (-0.1kPa ~ 3.5kPa)
Output Type Analog Voltage
Output 0.25 V ~ 4 V
Accuracy ±0.2%
Voltage - Supply 4.75V ~ 5.25V
Port Size Male - 0.2" (5.2mm) Tube, Dual
Port Style Barbed
Features Temperature Compensated
Maximum Pressure 14.5PSI (100kPa)
Temperature Range - Operating -10°C ~ 60°C
Package / Case Module
Supplier Device Package Module
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9026.20.4000
Win Source Part Number 846744-SDP2000-L
Ultra Librarian 3D Model Ultra Librarian SDP2000-L CAD Model

Description

The 846744-SDP2000-L is a pressure sensor designed for board mount applications and features temperature compensation. Sensirion AG manufactures it.

  • Feature: Temperature Compensation
  • Output: Analog Voltage (0.25V to 4V)
  • Accuracy: ±0.2%
  • Pressure Range: -0.015PSI to 0.508PSI
  • Port Size: Male 0.2" (5.2mm)
  • Port Style: Dual
  • Maximum Pressure: 14.5PSI
  • Voltage Supply: 4.75V to 5.25V
  • Operating Temperature: -10°C to 60°C
  • Package: Module

You May Also Be Interested in

Honeywell
MLH ALL METAL PRESS SENSE -ATF
Need more? Email Us
Honeywell
SWITCH PRESSURE N.C. 2PSI
Need more? Email Us
Honeywell
SENSOR 100PSIC M5 .225V
Need more? Email Us
TE Connectivity
TRANSDUCER
Need more? Email Us
Honeywell
SENSOR 1PSIG 0.08\
Need more? Email Us
Honeywell
SENSOR AMP 3000PSI 1-5VDC OUT
Need more? Email Us
Honeywell
ML STAINLESS PRESS SENSE AMP
Need more? Email Us
Honeywell
PRESSURE TRANSDUCER PSIA 100PSI
Need more? Email Us
TE Connectivity
SENSOR 150PSI 1/4NPT W/CONN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.6853 $82.6853
2+ $80.1014 $160.2028
3+ $77.5175 $232.5525
4+ $74.9336 $299.7344
5+ $67.1818 $335.9090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess