EN
  • EN
  • DE

SDP610-500PA

Part No SDP610-500PA
Manufacturer Sensirion AG
Catalog Pressure Sensors, Transducers
Description SENSOR PRESSURE DIFF 3SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Pressure Sensor ± 0.072PSI (±0.5kPa) Differential Male - 0.2" (5.2mm) Tube, Dual 16 b 3-SIP Module
Manufacturer Sensirion AG
Series SDP600
Package Tray
Part Status Not For New Designs
Operating Temperature Range -20°C ~ 80°C
Package 3-SIP Module
Case / Package 3-SIP
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 9026.20.4000
Other Part Number 1-100455-02, 1649-1039
Quantity per package 80
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933227-SDP610-500PA
Ultra Librarian 3D Model Ultra Librarian SDP610-500PA CAD Model

Description

The Sensirion AG electronic component with Win Source Part Number 933227-SDP610-500PA is a pressure sensor that belongs to the SDP600 series. The supply and demand status is balance.

  • Supply and Demand Status: Balance
  • Operating Temperature Range: -20°C ~ 80°C
  • Features: Pressure sensor ± 0.072PSI (±0.5kPa) differential male - 0.2" (5.2mm) tube, dual 16 b 3-SIP module
  • Package Type: 3-SIP module
  • Packaging: Tray
  • Status: Not for new designs
  • Category: Sensors
  • ECCN: EAR99
  • Quantity per Package: 80
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 9026.20.4000

You May Also Be Interested in

Honeywell
PRESSURE TRANSDUCER
Need more? Email Us
Honeywell
SENSOR 15PSIC 0.14\
Need more? Email Us
Honeywell
SENSOR 0.87PSID 0.19\
Need more? Email Us
Honeywell
SENSOR AMP 3000PSI 1-5VDC OUT
Need more? Email Us
Amphenol
SENSOR 0.36PSID 0.08\
Need more? Email Us
Honeywell
SENSOR AMP 250BAR 4-20MA OUT
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 507.63PSIA 1/2\
Need more? Email Us
Honeywell
PRESSURE TRANSDUCER PSIA 100PSI
Need more? Email Us
TE Connectivity
SENSOR
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $51.1090 $51.1090
3+ $41.9356 $125.8068
4+ $40.6252 $162.5008
6+ $39.3147 $235.8882
7+ $38.0042 $266.0294
9+ $34.0727 $306.6543
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 820 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess