EN
  • EN
  • DE

SGM2019-1.8YN5G/TR

Part No SGM2019-1.8YN5G/TR
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320125-SGM2019-1.8YN5G/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SGM2019-1.8YN5G/TR CAD Model

Description

The SGM2019-1.8YN5G/TR is a low-power, low-dropout (LDO) linear regulator manufactured by SG Micro Corp. It is designed to provide a stable and precise 1.8V output voltage from an input voltage as low as 2.5V. This regulator is ideal for a wide range of portable and battery-powered applications where efficiency and space are critical.

Applications

  • Mobile Phones: Powering core logic and peripheral devices.
  • Portable Media Players: Providing stable voltage for audio and video processing.
  • Wireless Communication Devices: Regulating voltage for RF transceivers and microcontrollers.
  • Wearable Devices: Ensuring consistent performance in battery-powered wearables.
  • IoT Devices: Powering sensors and low-power microcontrollers.

Features

  • Low Dropout Voltage: Operates with a minimal difference between input and output voltage, maximizing battery life.
  • Low Quiescent Current: Consumes very little current when idle, further extending battery life.
  • Stable with Ceramic Capacitors: Ensures stable operation with small, low-ESR ceramic capacitors.
  • Over-Current Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents overheating and potential damage to the regulator.
  • Short-Circuit Protection: Safeguards the regulator and the load from short-circuit conditions.
  • Fixed Output Voltage: Provides a precise and stable 1.8V output.
  • Small Package: Available in a compact package suitable for space-constrained applications (YN5G).

Benefits

  • Extended Battery Life: Low dropout voltage and low quiescent current contribute to longer battery runtime.
  • Stable and Reliable Power Supply: Provides a consistent and accurate output voltage, ensuring reliable operation of connected devices.
  • Protection Against Fault Conditions: Over-current, thermal shutdown, and short-circuit protection enhance system reliability and prevent damage.
  • Simplified Design: Stable operation with ceramic capacitors simplifies the design process and reduces component count.
  • Compact Footprint: The small package size allows for use in space-constrained applications.

Technical Specifications

The SGM2019-1.8YN5G/TR typically operates with an input voltage range of 2.5V to 5.5V. The output voltage is fixed at 1.8V. The quiescent current is typically a few microamps. The dropout voltage depends on the output current but is generally very low. The device is available in a YN5G package. Refer to the datasheet for complete specifications and performance characteristics.

You May Also Be Interested in

SII Semiconductor Corporation
Lowest to $8.9963
NJR Corporation/NJRC
Need more? Email Us
Vishay
BIPMIC - Cascadable Silicon Bipolar Amplifier
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, 5 channel 8 bit A/D, I2C, PWM, low pin count
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5645

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1651 $50.3555
740+ $0.1355 $100.2700
1,145+ $0.1313 $150.3385
1,575+ $0.1270 $200.0250
2,040+ $0.1228 $250.5120
2,725+ $0.1101 $300.0225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,830 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess