EN
  • EN
  • DE

SGM2031-3.0YUDH4G

Part No SGM2031-3.0YUDH4G
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320177-SGM2031-3.0YUDH4G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SGM2031-3.0YUDH4G CAD Model

Description

The SGM2031-3.0YUDH4G is a low-dropout (LDO) linear regulator manufactured by SG Micro Corp. This device is engineered to provide a stable 3.0V output voltage, which is a common voltage requirement in many electronic systems. Its characteristics include low quiescent current, excellent line and load regulation, and built-in protection features, making it a reliable choice for powering sensitive components in various applications.

Applications

  • FPGA Power Supplies: Provides a stable 3.0V supply for powering field-programmable gate arrays (FPGAs).
  • Microprocessor Core Voltage: Used to supply power to the core of some microprocessors and microcontrollers.
  • Precision Analog Circuits: Powers analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision analog components.
  • Sensor Interface Circuits: Provides a stable voltage for sensor signal conditioning and interface circuits.
  • Low-Power RF Transceivers: Used in low-power radio frequency (RF) communication modules.

Features

  • Fixed 3.0V Output: Delivers a precise and consistent 3.0V output voltage.
  • Low Dropout Voltage: Maintains regulation with a minimal difference between input and output voltage.
  • Low Quiescent Current: Reduces power consumption during idle or standby modes.
  • Over-Current Protection: Protects the regulator and connected circuits from excessive current.
  • Thermal Shutdown Protection: Shuts down the regulator to prevent overheating and damage.
  • Small Package: Available in a compact UDH package, suitable for space-constrained designs.

Benefits

  • Enhanced System Performance: Stable 3.0V output ensures consistent operation of connected components.
  • Extended Battery Life: Low quiescent current minimizes battery drain in portable devices.
  • Improved Reliability: Over-current and thermal shutdown protections enhance system robustness.
  • Compact Design: Small package allows for high-density board layouts.
  • Simplified Design: Requires few external components for operation.

Additional Details

The SGM2031-3.0YUDH4G typically operates with an input voltage range of 3.2V to 5.5V. It is designed for stable operation with ceramic output capacitors, which helps to reduce the overall solution size and cost. The regulator's protection features and stable output make it a reliable choice for a wide range of applications. The operating temperature range is typically from -40°C to +85°C, suitable for diverse operating environments.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NJR Corporation/NJRC
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, 5 channel 8 bit A/D, I2C, PWM, low pin count
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $33.3310
Vishay
Need more? Email Us
SII Semiconductor Corporation
Lowest to $8.9963
SII Semiconductor Corporation
BATTERY PROTECTION IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
685+ $0.0843 $57.7455
1,670+ $0.0693 $115.7310
2,590+ $0.0670 $173.5300
3,575+ $0.0647 $231.3025
4,550+ $0.0635 $288.9250
6,125+ $0.0566 $346.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,500 pieces
MOQ: 685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess