EN
  • EN
  • DE

S-812C22AUA-C2C-T2

Part No S-812C22AUA-C2C-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Description LDO Regulator Pos 2.2V 0.03A 4-Pin(3+Tab) SOT-89 T/R / HIGH OPERATING VOLTAGE CMOS VOLTAGE REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 063500-S-812C22AUA-C2C-T2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name S-812C
Introduction Date August 22, 2001
ECCN EAR99
Country of Origin Japan
Ultra Librarian 3D Model Ultra Librarian S-812C22AUA-C2C-T2 CAD Model

Description

The S-812C22AUA-C2C-T2 is a high-precision voltage detector IC manufactured by SII Semiconductor Corporation. Designed to monitor voltage levels in electronic circuits with high accuracy, it provides a reset signal when the voltage falls below a predetermined threshold. This prevents malfunctions and ensures stable operation, particularly in sensitive electronic devices and systems. Its ultra-low current consumption makes it ideal for battery-powered and energy-conscious applications.

Applications:

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up or voltage drops.
  • Power Management Systems: Protects sensitive electronic components from undervoltage conditions.
  • Battery Monitoring: Monitors battery voltage levels to prevent deep discharge and extend battery life.
  • Portable Electronics: Used in smartphones, tablets, and wearables for stable voltage regulation.
  • Industrial Control Systems: Protects industrial equipment from voltage fluctuations.

Features:

  • High-Accuracy Detection Voltage: Provides precise voltage detection with minimal tolerance.
  • Ultra-Low Current Consumption: Consumes minimal power, extending battery life in portable devices.
  • Built-In Hysteresis: Improves noise immunity and prevents false triggering.
  • Small Package Size: Compact package allows for easy integration in space-constrained applications.
  • Wide Operating Voltage Range: Operates efficiently across a broad range of input voltages.

Benefits:

  • Enhanced System Reliability: Prevents system malfunctions due to voltage fluctuations.
  • Extended Battery Life: Low power consumption extends the operational life of battery-powered devices.
  • Simplified Circuit Design: Integrated features reduce the need for external components.
  • Improved Noise Immunity: Built-in hysteresis enhances stability and prevents false resets.
  • Cost-Effective Solution: Provides reliable voltage monitoring and protection at a competitive cost.

Technical Specifications: The S-812C22AUA-C2C-T2 features a detection voltage of 2.2V. It boasts ultra-low current consumption and is available in a SOT-89 package. The operating temperature range makes it suitable for industrial and consumer electronic applications. Internal hysteresis minimizes false resets due to voltage noise.

You May Also Be Interested in

NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $8.9963
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $33.3310

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2795 $58.6950
510+ $0.2287 $116.6370
785+ $0.2218 $174.1130
1,080+ $0.2148 $231.9840
1,390+ $0.2079 $288.9810
1,865+ $0.1860 $346.8900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,000 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess