EN
  • EN
  • DE

SGM2021-3.0YN3G/TR

Part No SGM2021-3.0YN3G/TR
Manufacturer SG Micro Corp
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837308-SGM2021-3.0YN3G/TR
Ultra Librarian 3D Model Ultra Librarian SGM2021-3.0YN3G/TR CAD Model

Description

The SGM2021-3.0YN3G/TR is a low-dropout (LDO) linear regulator manufactured by SG Micro Corp. It is designed to provide a stable 3.0V output voltage. This regulator is particularly suitable for applications where power efficiency and small size are critical, such as portable and battery-powered devices. The "/TR" suffix indicates that the device is supplied on tape and reel for automated assembly processes.

Applications:

  • Portable Electronics: Smartphones, tablets, and handheld devices.
  • Wearable Technology: Smartwatches, fitness trackers, and other wearable devices.
  • IoT (Internet of Things) Devices: Wireless sensors, smart meters, and other connected appliances.
  • Low-Power Microcontrollers: Providing a stable voltage supply for microcontrollers in embedded systems.
  • RF Modules: Powering radio frequency transceivers and other wireless communication components.

Features:

  • Low Dropout Voltage: Ensures stable output voltage even with a small difference between input and output voltages.
  • Low Quiescent Current: Minimizes power consumption in standby or lightly loaded conditions.
  • Stable with Ceramic Capacitors: Designed to operate with low-ESR ceramic output capacitors.
  • Over-Current Protection: Protects the regulator and the load from damage due to excessive current.
  • Short-Circuit Protection: Shuts down the output in the event of a short circuit.
  • Thermal Shutdown Protection: Protects the regulator from overheating by shutting down the output when the junction temperature exceeds a safe limit.
  • Fixed Output Voltage: Provides a precise and stable 3.0V output voltage.

Benefits:

  • Extended Battery Life: Low quiescent current and high efficiency help to maximize battery life in portable devices.
  • Improved System Reliability: Over-current, short-circuit, and thermal shutdown protection enhance system robustness.
  • Simplified Design: Stable operation with ceramic capacitors reduces the need for external components and simplifies PCB layout.
  • Precise Voltage Regulation: Ensures accurate and stable power for sensitive electronic components.
  • Compact Size: Small YN3G package allows for use in space-constrained applications.

Additional Details:

The SGM2021-3.0YN3G/TR typically operates with an input voltage range of 3.3V to 5.5V. It is available in a small YN3G package, suitable for high-density PCB layouts. The regulator's low dropout voltage allows it to maintain regulation even when the input voltage is close to the output voltage, which is particularly important in battery-powered applications. The integrated protection features enhance the overall robustness and reliability of the system. The use of ceramic capacitors improves stability and reduces output noise. The tape and reel packaging facilitates automated assembly, reducing manufacturing costs and improving production efficiency. This LDO regulator provides a compact, efficient, and reliable 3.0V voltage regulation solution for a wide range of portable applications.

You May Also Be Interested in

3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess