EN
  • EN
  • DE

SGM2022-VYN6/TR

Part No SGM2022-VYN6/TR
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320161-SGM2022-VYN6/TR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SGM2022-VYN6/TR CAD Model

Description

The SGM2022-VYN6/TR is a low-dropout (LDO) linear regulator from SG Micro Corp. It's designed to provide a stable and efficient voltage supply for various portable and battery-powered devices, offering features such as low quiescent current, over-current protection, and thermal shutdown.

Applications

  • Portable Electronics: Smartphones, tablets, and handheld gaming devices.
  • Wearable Devices: Smartwatches, fitness trackers, and other wearable gadgets.
  • IoT Devices: Wireless sensors, smart home automation devices, and connected appliances.
  • Battery-Powered Equipment: Remote controls, toys, and portable audio players.
  • Microcontroller Power Supplies: Supplying regulated voltage to microcontrollers and digital circuits.

Features

  • Low Dropout Voltage: Maintains a stable output voltage even with a small input-to-output voltage difference.
  • Low Quiescent Current: Minimizes power consumption during standby and light-load conditions.
  • Over-Current Protection: Protects the regulator and the connected load from excessive current flow.
  • Thermal Shutdown: Prevents overheating and potential damage to the regulator.
  • Stable with Ceramic Capacitors: Ensures stable operation with low-ESR ceramic output capacitors.
  • Small Package Size: Available in a compact package for space-constrained applications.

Benefits

  • Extended Battery Life: Low quiescent current maximizes battery life in portable applications.
  • Reliable Voltage Regulation: Provides a stable and accurate output voltage for consistent performance.
  • System Protection: Over-current protection and thermal shutdown enhance system reliability.
  • Compact Designs: Small package allows for smaller and more portable product designs.
  • Simplified Circuit Design: Stable with ceramic capacitors simplifies design and reduces component count.

Additional Details

The SGM2022-VYN6/TR typically operates within an input voltage range of 2.5V to 5.5V. Refer to the datasheet for precise operating conditions, including recommended input and output capacitor values to ensure stability. The dropout voltage is typically a few hundred millivolts at the rated output current. The device also includes short-circuit current limiting and over-temperature protection features to safeguard against potential failures. Package type: SOT-23-6.

You May Also Be Interested in

Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Fuji Electric
Lowest to $25.5532
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,080+ $0.0751 $231.3080
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,900 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess