EN
  • EN
  • DE

SGM2032-2.7YN5G/TR

Part No SGM2032-2.7YN5G/TR
Manufacturer SG Micro Corp
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837318-SGM2032-2.7YN5G/TR
Ultra Librarian 3D Model Ultra Librarian SGM2032-2.7YN5G/TR CAD Model

Description

The SGM2032-2.7YN5G/TR is a low-power, low-dropout (LDO) linear regulator manufactured by SG Micro Corp. This device is designed to deliver a fixed 2.7V output voltage and is optimized for use in portable and battery-powered applications. The regulator features low quiescent current and low dropout voltage, contributing to high efficiency and extended battery life. The SGM2032-2.7YN5G/TR also incorporates several protection features to enhance system reliability.

Applications:

  • Mobile Communication Devices: Powering audio codecs, memory, and other low-voltage components.
  • Wireless Sensors: Providing a stable voltage to ensure accurate sensor readings.
  • Portable Medical Devices: Voltage regulation in blood glucose meters, heart rate monitors, and other medical equipment.
  • Wearable Electronics: Power management in smartwatches and fitness trackers.
  • IoT Devices: Supplying a clean power supply to microcontrollers and other components.

Features:

  • Fixed Output Voltage (2.7V): Provides a stable and accurate 2.7V output voltage.
  • Low Dropout Voltage: Ensures efficient operation even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption during standby or low-load conditions.
  • Short-Circuit Protection: Protects the regulator and load from damage due to short circuits.
  • Thermal Overload Protection: Prevents overheating and ensures device reliability.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current and high efficiency contribute to longer battery life in portable devices.
  • Stable Output Voltage: Provides a consistent and reliable power supply for sensitive electronic components.
  • Protection Against Fault Conditions: Short-circuit and thermal overload protection enhance system robustness.
  • Ease of Use: Fixed output voltage simplifies design and reduces the need for external components.
  • Compact Size: Suitable for use in space-constrained applications.

Additional Details:

The SGM2032-2.7YN5G/TR LDO regulator's low dropout voltage allows it to operate effectively even when the input voltage is close to the 2.7V output. The device includes built-in short-circuit current limiting and thermal overload shutdown. These features protect the regulator and the load from damage caused by fault conditions. The SGM2032 is available in a small package, making it well-suited for applications where board space is at a premium.

You May Also Be Interested in

Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7073 $59.5606
53+ $2.2211 $117.7183
81+ $2.1518 $174.2958
111+ $2.0825 $231.1575
144+ $2.0132 $289.9008
192+ $1.8053 $346.6176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,310 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess