EN
  • EN
  • DE

SGM2268YWQ10/TR

Part No SGM2268YWQ10/TR
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320197-SGM2268YWQ10/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SGM2268YWQ10/TR CAD Model

Description

The SGM2268YWQ10/TR is a low-noise, low-dropout (LDO) linear regulator from SG Micro Corp. This regulator is designed to provide a stable and clean power supply for sensitive analog and digital circuits. It offers excellent transient response and high accuracy, making it suitable for various applications.

Applications:

  • Portable Devices: Such as smartphones, tablets, and other battery-powered devices.
  • Wireless Communication Equipment: Including Wi-Fi modules, Bluetooth devices, and RF transceivers.
  • Audio Amplifiers: For providing a clean power supply to audio amplifiers to minimize noise and distortion.
  • Sensors and Data Acquisition Systems: Ensuring stable and accurate readings from sensors.
  • Microcontroller Power: Providing a stable voltage source for microcontrollers and digital processors.

Features:

  • Low Noise: Designed to minimize output noise, making it suitable for noise-sensitive applications.
  • Low Dropout Voltage: Operates with a very small difference between input and output voltage, maximizing efficiency.
  • High Accuracy: Provides a precise and stable output voltage.
  • Over-Current Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Shutdown Protection: Shuts down the regulator in case of overheating to prevent damage.
  • Small Package: Available in a small package for space-constrained applications.

Benefits:

  • Improved System Performance: By providing a stable and clean power supply, the SGM2268YWQ10/TR helps improve the overall performance of the system.
  • Extended Battery Life: The low dropout voltage and high efficiency contribute to longer battery life in portable devices.
  • Reduced Noise and Distortion: Minimizes noise and distortion in audio and RF applications.
  • Enhanced Reliability: The over-current and thermal shutdown protection features enhance the reliability of the regulator and the system.
  • Space Saving: The small package allows for compact designs.

Additional Details:

The SGM2268YWQ10/TR typically has an input voltage range of 2.5V to 5.5V and an adjustable output voltage. The specific output voltage is determined by external resistors. It boasts a low quiescent current, further contributing to its energy efficiency. This LDO regulator is an excellent choice for applications requiring a stable, low-noise, and efficient power supply.

You May Also Be Interested in

Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2541 $58.4430
555+ $0.2091 $116.0505
860+ $0.2021 $173.8060
1,180+ $0.1964 $231.7520
1,525+ $0.1894 $288.8350
2,045+ $0.1698 $347.2410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,040 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess