EN
  • EN
  • DE

SGM3140YD10G/TR

Part No SGM3140YD10G/TR
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320227-SGM3140YD10G/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SGM3140YD10G/TR CAD Model

Description

The SGM3140YD10G/TR is a high-efficiency, mono Class-D audio amplifier from SG Micro Corp. It is designed for portable audio applications requiring high output power and low power consumption. This amplifier is suitable for use in devices such as smartphones, tablets, and portable speakers.

Applications

  • Smartphones: Integrated into smartphone audio circuits for loudspeaker amplification.
  • Tablets: Provides audio amplification for tablet speakers, enhancing multimedia experiences.
  • Portable Speakers: Used in battery-powered speakers to deliver high-quality audio with minimal power consumption.
  • E-Readers: Amplifies audio for built-in speakers in e-readers, supporting audiobooks and other audio content.

Features

  • High Efficiency Class-D Amplifier: Maximizes power efficiency, reducing heat dissipation and extending battery life.
  • Low Quiescent Current: Minimizes power consumption when the amplifier is idle.
  • Integrated Short-Circuit Protection: Protects the amplifier from damage due to short circuits.
  • Thermal Shutdown Protection: Prevents overheating and ensures reliable operation.
  • Adjustable Gain: Allows for customization of the audio output level.

Benefits

  • Extended Battery Life: High efficiency minimizes power consumption, extending the operational time of portable devices.
  • Reliable Operation: Integrated protection features prevent damage from common issues.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • High-Quality Audio Output: Delivers clear and powerful audio for an enhanced listening experience.
  • Simplified System Design: Integrated features reduce the need for external components.

Additional Details

The SGM3140YD10G/TR operates with a single power supply. The amplifier's Class-D architecture provides high efficiency, minimizing heat generation and extending battery life in portable devices. It incorporates comprehensive protection features, including short-circuit protection and thermal shutdown, ensuring reliable operation under various conditions. The device also features adjustable gain, allowing designers to tailor the audio output level to meet specific application requirements. The compact package size makes it suitable for integration into space-constrained portable devices. The TR suffix indicates that the device is provided in tape and reel packaging for automated assembly.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4381 $50.3815
280+ $0.3595 $100.6600
435+ $0.3483 $151.5105
595+ $0.3370 $200.5150
770+ $0.3258 $250.8660
1,030+ $0.2921 $300.8630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,727 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess