The BCR5AS-12A is a Triac manufactured by Renesas Electronics America, designed for AC power control applications. Common uses include lighting control, motor speed regulation, and temperature control systems. It provides efficient and reliable switching for AC loads.
Applications
- Lighting control systems (e.g., dimmers)
- Motor speed control (e.g., fans, small motors)
- Temperature control (e.g., heaters, ovens)
- Solid-state relays (SSR)
- General AC power switching
Features
- Triac (Bidirectional Thyristor)
- High surge current capability
- Voltage rating suitable for AC line voltage
- Sensitive gate triggering
- Isolated mounting base
Benefits
- Precise AC Power Control: Enables accurate adjustment of AC power delivered to the load.
- Reliable Switching Performance: Designed to withstand high surge currents and voltage transients.
- Simplified Control Circuitry: Sensitive gate triggering allows for simple and efficient control.
- Enhanced Safety: Isolated mounting base provides electrical isolation, improving safety.
- Long Operational Life: Robust design ensures reliable performance over extended periods.
Additional Details
The BCR5AS-12A typically features a voltage rating of 600V and a current rating of 5A. The sensitive gate characteristic allows it to be controlled by low-power signals, such as those from microcontrollers. It requires a heatsink for proper thermal management, particularly at higher current levels. Key specifications include holding current, latching current, and peak surge current. Being an 'END - OF - LIFE' product, consider direct replacements or updated components for new projects.
This Triac offers reliable AC power control for a wide array of applications. Always refer to the official Renesas datasheet for comprehensive specifications and application guidelines.