EN
  • EN
  • DE

SGM7227YMS10G/TR

Part No SGM7227YMS10G/TR
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320329-SGM7227YMS10G/TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SGM7227YMS10G/TR CAD Model

Description

The SGM7227YMS10G/TR is a low-power, rail-to-rail input/output operational amplifier from SG Micro Corp. It is designed for a wide range of applications requiring precision amplification and signal conditioning. This amplifier is characterized by its excellent DC performance, low noise, and high gain-bandwidth product, making it suitable for battery-powered devices and portable equipment.

Applications

  • Portable Equipment: Ideal for use in battery-powered devices such as smartphones, tablets, and portable medical devices due to its low power consumption.
  • Sensor Amplification: Used to amplify signals from various sensors, including temperature, pressure, and light sensors, in industrial and consumer applications.
  • Signal Conditioning: Employed in signal conditioning circuits to filter, amplify, and buffer signals for data acquisition systems.
  • Audio Amplification: Suitable for low-power audio amplification in portable devices and audio equipment.
  • Active Filters: Used in active filter designs for signal processing and noise reduction.

Features

  • Low Power Consumption: Minimizes power usage in battery-powered applications, extending battery life.
  • Rail-to-Rail Input/Output: Provides a wide dynamic range, allowing for maximum signal swing.
  • Wide Supply Voltage Range: Operates from a wide range of supply voltages, offering flexibility in system design.
  • High Gain-Bandwidth Product: Ensures accurate amplification of high-frequency signals.
  • Low Noise: Minimizes noise in sensitive applications, improving signal integrity.
  • Small Package: Available in a small package, reducing board space requirements.

Benefits

  • Extended Battery Life: Low power consumption extends the operating time of battery-powered devices.
  • Improved Signal Accuracy: High gain-bandwidth product and low noise ensure accurate signal amplification.
  • Design Flexibility: Wide supply voltage range and rail-to-rail input/output provide design flexibility.
  • Reduced Board Space: Small package minimizes board space requirements, enabling compact designs.
  • Enhanced System Performance: Low noise and high precision contribute to enhanced overall system performance.

Additional Details

The SGM7227YMS10G/TR is available in a specific package (MSOP-10), indicated by the 'MS10' in the part number. The '/TR' suffix indicates that the components are tape and reel for automated assembly. The operational amplifier features a typical gain-bandwidth product of several MHz, a low input bias current, and a low offset voltage. These characteristics make it suitable for precision applications. Detailed electrical characteristics can be found in the manufacturer's datasheet.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
Freescale Semiconductor - NXP
M68HC08 Microcontrollers
Lowest to $6.5223
NJR Corporation/NJRC
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
SONiX
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, 5 channel 8 bit A/D, I2C, PWM, low pin count
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5143 $51.4300
240+ $0.4220 $101.2800
370+ $0.4088 $151.2560
510+ $0.3956 $201.7560
655+ $0.3825 $250.5375
875+ $0.3429 $300.0375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess