EN
  • EN
  • DE

SGM809-JXN3L/TR

Part No SGM809-JXN3L/TR
Manufacturer SG Micro Corp
Catalog Misc Products
Description Microprocessor Supervisory Circuit in 3-Pin SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837443-SGM809-JXN3L/TR
Ultra Librarian 3D Model Ultra Librarian SGM809-JXN3L/TR CAD Model

Description

The SGM809-JXN3L/TR is a supervisory circuit manufactured by SG Micro Corp. It functions as a voltage detector or reset IC, designed to monitor the supply voltage of microprocessors (MCUs) and other digital systems. When the supply voltage drops below a predetermined threshold, the SGM809 asserts a reset signal, preventing the MCU from operating erratically or corrupting data. This is crucial for ensuring stable and reliable system operation, especially during power-up or brown-out conditions.

Applications

  • Microprocessor Reset: Provides a reliable reset signal for MCUs during power-up, power-down, and brown-out conditions.
  • Power-On Reset (POR): Generates a reset signal at power-up to ensure proper initialization of the system.
  • Brown-Out Protection: Prevents system malfunction and data corruption due to low voltage conditions.
  • Voltage Monitoring: Continuously monitors the supply voltage and asserts a reset signal when it falls below the threshold.
  • Embedded Systems: Suitable for use in various embedded systems requiring reliable voltage monitoring and reset functionality.

Features

  • Precision Voltage Monitoring: Accurately monitors the supply voltage with a high level of precision.
  • Reset Output: Generates a reset signal when the voltage drops below the threshold, typically an active-low signal.
  • Fixed Threshold Voltage: A pre-defined threshold voltage at which the reset signal is asserted.
  • Low Quiescent Current: Consumes minimal current during normal operation, making it suitable for battery-powered applications.
  • Small Package: Available in a compact XN3L package, saving valuable board space.
  • Active-Low Reset Output: The reset output is active low.

Benefits

  • Improved System Reliability: Prevents erratic operation and data corruption due to low voltage conditions.
  • Simplified Design: Integrates voltage monitoring and reset generation into a single, compact device.
  • Reduced Power Consumption: Low quiescent current extends battery life in portable applications.
  • Space Saving: Small package allows for high-density circuit layouts.
  • Automatic Reset: Automatically resets the system during power-up and brown-out conditions, without requiring external intervention.

Additional Details

The SGM809-JXN3L/TR integrates a precision voltage reference, a comparator, and a reset output driver. When the monitored voltage is above the threshold, the reset output is de-asserted (high). When the voltage drops below the threshold, the reset output is asserted (low). The reset output remains asserted for a specified reset timeout period after the voltage rises above the threshold, providing sufficient time for the MCU to initialize properly. The device is typically supplied in tape and reel packaging for automated assembly. The datasheet provides detailed specifications, including the threshold voltage, reset timeout period, and operating temperature range. Proper decoupling capacitors should be used to ensure stable operation and minimize noise. The specific threshold voltage and reset timeout period for the SGM809-JXN3L/TR variant can be found in the manufacturer's datasheet.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1351 $58.0930
1,045+ $0.1109 $115.8905
1,615+ $0.1074 $173.4510
2,225+ $0.1040 $231.4000
2,875+ $0.1005 $288.9375
3,850+ $0.0901 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess