EN
  • EN
  • DE

SGM809-RXN3L/TR

Part No SGM809-RXN3L/TR
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320356-SGM809-RXN3L/TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SGM809-RXN3L/TR CAD Model

Description

The SGM809-RXN3L/TR is a voltage supervisor IC manufactured by SG Micro Corp, packaged in tape and reel (/TR) format for automated assembly. This device is designed to monitor the voltage level of a power supply and assert a reset signal to a microcontroller or other digital logic if the voltage drops below a predetermined threshold. This ensures that the system starts up correctly and prevents unpredictable behavior or data corruption during brownout conditions.

Applications:

  • Microcontroller Reset Circuits: Provides a reliable reset signal for microcontrollers during power-up, power-down, and brownout events.
  • Memory Protection: Protects data stored in memory devices by initiating a reset if the supply voltage falls below a safe level.
  • Embedded Systems: Ensures the reliable operation of embedded systems by monitoring critical voltage levels.
  • Industrial Control Systems: Safeguards sensitive electronic equipment from damage or malfunction due to voltage fluctuations.
  • Automotive Electronics: Monitors battery voltage and asserts a reset to prevent errors in critical automotive systems.
  • Portable Devices: Used in battery-powered devices to maintain system stability and prevent data loss when the battery voltage is low.

Features:

  • Precision Voltage Monitoring: Accurately monitors the input voltage and compares it to an internal threshold.
  • Fixed Threshold Voltage: The threshold voltage is factory-set to a specific value for reliable voltage supervision.
  • Open-Drain Output: Offers flexibility in connecting to different voltage levels and allows for wired-OR configurations.
  • Low Quiescent Current: Minimizes power consumption, making it suitable for battery-powered applications.
  • Small Package Options: Available in small surface-mount packages to save board space.
  • Tape and Reel Packaging (/TR): Facilitates automated assembly for high-volume production.

Benefits:

  • Improved System Reliability: Ensures reliable system operation by preventing erratic behavior caused by undervoltage conditions.
  • Data Integrity: Protects data from corruption during brownout events by asserting a reset signal.
  • Simplified Design: Reduces the complexity of power management circuits by providing a dedicated voltage monitoring and reset function.
  • Extended Battery Life: Low quiescent current helps to extend battery life in portable devices.
  • Reduced Board Space: Small package options allow for compact and efficient circuit layouts.
  • Cost-Effective Solution: Provides a cost-effective way to implement voltage supervision and reset functionality.
  • Automated Assembly: Tape and reel packaging enables efficient and cost-effective automated assembly processes.

The SGM809-RXN3L/TR is a critical component for ensuring the reliable operation of a wide range of electronic systems. Its low power consumption, small size, and accurate voltage monitoring capabilities make it ideal for applications where system stability and data integrity are paramount.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Fuji Electric
Lowest to $25.5532
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Silan
Lowest to $0.1964

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1550 $50.3750
790+ $0.1272 $100.4880
1,220+ $0.1232 $150.3040
1,680+ $0.1192 $200.2560
2,170+ $0.1153 $250.2010
2,905+ $0.1033 $300.0865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,200 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess