EN
  • EN
  • DE

PQ012FZ01ZPH

Part No PQ012FZ01ZPH
Manufacturer Sharp Microelectronics
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Sharp Microelectronics
Win Source Part Number 351351-PQ012FZ01ZPH
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PQ012FZ01ZPH CAD Model

Description

The PQ012FZ01ZPH, manufactured by Sharp Microelectronics, is a low-dropout (LDO) voltage regulator. This regulator is designed to provide a stable 1.2V output voltage from a higher input voltage, making it suitable for a variety of applications where a regulated voltage supply is required. Its low dropout voltage characteristic allows it to maintain regulation even when the input voltage is only slightly higher than the output voltage, enhancing its efficiency and usability in power-sensitive applications.

Applications

  • Microcontroller Power Supplies: Provides a stable 1.2V supply for microcontrollers and other digital logic circuits.
  • Portable Electronics: Used in battery-powered devices such as smartphones, tablets, and wearables.
  • FPGA Power Supplies: Regulates the voltage for FPGAs (Field-Programmable Gate Arrays) requiring 1.2V.
  • Memory Power Supplies: Powers various types of memory devices like SRAM and DRAM.
  • Networking Equipment: Employed in routers, switches, and other network devices for stable voltage regulation.

Features

  • Low Dropout Voltage: Maintains regulation with a minimal voltage difference between input and output.
  • High Accuracy: Provides a precise and stable 1.2V output voltage.
  • Overcurrent Protection: Protects the regulator and the connected load from excessive current draw.
  • Thermal Shutdown Protection: Shuts down the regulator in case of overheating to prevent damage.
  • Small Package Size: Allows for easy integration into space-constrained designs.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.

Benefits

  • Stable Voltage Supply: Ensures reliable operation of connected devices by providing a consistent 1.2V output.
  • Enhanced Efficiency: Low dropout voltage improves efficiency, especially in battery-powered applications.
  • Protection Against Damage: Overcurrent and thermal shutdown features protect the regulator and the load from potential damage.
  • Simplified Design: Easy to integrate into various circuit designs due to its small size and minimal external components required.
  • Extended Battery Life: Low quiescent current helps extend battery life in portable devices.

Additional Details

The PQ012FZ01ZPH typically requires a few external components, such as input and output capacitors, to ensure stable operation. The datasheet specifies the recommended capacitor values and types. The regulator has a maximum input voltage rating that should not be exceeded to prevent damage. It's important to consider the power dissipation of the regulator, especially at higher input voltages and output currents, to ensure that the thermal shutdown protection is not triggered. The operating temperature range is usually specified in the datasheet and should be considered when selecting the regulator for a specific application.

Sharp Microelectronics provides detailed datasheets and application notes to assist designers in using the PQ012FZ01ZPH effectively. These documents provide information on the regulator's electrical characteristics, thermal performance, and recommended application circuits. Adhering to the guidelines provided in the datasheet is crucial for ensuring the regulator's proper operation and reliability.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,460 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess