EN
  • EN
  • DE

PQ05R02

Part No PQ05R02
Manufacturer Sharp Microelectronics
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Sharp Microelectronics
Win Source Part Number 351425-PQ05R02
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PQ05R02 CAD Model

Description

The PQ05R02 is a fixed 5V output, low-dropout voltage regulator manufactured by Sharp Microelectronics. This regulator is designed to provide a stable and regulated 5V supply for various electronic circuits and systems. Its low dropout voltage characteristic allows it to maintain regulation even when the input voltage is only slightly above the desired 5V output, making it suitable for battery-powered and other applications where input voltage variations are common.

Applications

  • Microcontroller Power Supplies: Providing a stable 5V supply for microcontrollers and other digital logic circuits.
  • Battery-Powered Devices: Regulating voltage in portable electronic devices such as handhelds, toys, and sensors.
  • Consumer Electronics: Used in various consumer electronics products such as DVD players, set-top boxes, and audio equipment.
  • Industrial Control Systems: Providing regulated power for sensors, actuators, and control logic in industrial automation equipment.
  • Power Management Circuits: Acting as a voltage regulator in power management systems.

Features

  • Fixed 5V Output: Provides a precisely regulated 5V output voltage.
  • Low Dropout Voltage: Maintains regulation even with a small input-output voltage differential.
  • Overcurrent Protection: Protects the regulator and load from damage due to excessive current.
  • Thermal Shutdown: Shuts down the regulator when the junction temperature exceeds a safe limit.
  • Compact Package: Small form factor allows for space-saving designs.

Benefits

  • Stable Power Supply: Provides a reliable 5V supply for sensitive electronic circuits.
  • Protection Against Overload: Overcurrent and thermal shutdown features prevent damage to the regulator and connected components.
  • Extended Battery Life: Low dropout voltage improves efficiency in battery-powered applications.
  • Simplified Design: Fixed output voltage simplifies power supply design and reduces component count.
  • Compact Solution: Small package size allows for integration into space-constrained applications.

Additional Details

The PQ05R02 typically requires external capacitors at the input and output for stable operation and noise reduction. The specific capacitor values depend on the application and load conditions. The operating temperature range is an important consideration for selecting this regulator. Refer to the manufacturer's datasheet for detailed specifications including input voltage range, output current capability, dropout voltage, and thermal resistance. The package type is often a surface-mount package, which facilitates automated assembly processes. It is essential to consult the datasheet to ensure proper application and avoid exceeding the regulator's maximum ratings.

You May Also Be Interested in

Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess