EN
  • EN
  • DE

PQ12RA11

Part No PQ12RA11
Manufacturer Sharp Microelectronics
Catalog PMIC - Voltage Regulators - Linear
Description OFF-state Low Dissipation Current 1A Output, Low Power-Loss Voltage Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sharp Microelectronics
Win Source Part Number 1239274-PQ12RA11
Manufacturer Homepage sharp-world.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PQ12RA11 CAD Model

Description

The PQ12RA11 is a low-dropout (LDO) voltage regulator manufactured by Sharp Microelectronics. It's designed to provide a stable and regulated 12V output voltage from an input voltage range of up to 35V. This regulator is commonly used in various electronic devices to supply a clean and consistent power source for sensitive components.

Applications:

  • Power Supplies: Regulates the output voltage in power supplies for various electronic devices.
  • Industrial Equipment: Used in industrial control systems and automation equipment.
  • Consumer Electronics: Employed in televisions, audio equipment, and other consumer devices.
  • Automotive Electronics: Found in automotive control systems and power distribution networks.

Features:

  • Fixed 12V Output: Provides a stable and regulated 12V output voltage.
  • Low Dropout Voltage: Operates with a small difference between the input and output voltage.
  • Overcurrent Protection: Protects the device and connected components from excessive current.
  • Overtemperature Protection: Shuts down the device in case of excessive temperature to prevent damage.
  • TO-220 Package: Easy to mount and provides good thermal dissipation.

Benefits:

  • Stable Output Voltage: Ensures consistent power supply for sensitive electronic components.
  • Low Noise: Minimizes noise and ripple in the output voltage, improving performance.
  • Robust Protection: Protects the device and connected components from damage.
  • Easy to Use: Simple design and easy to mount.
  • Reliable Performance: Provides stable and consistent performance in demanding applications.

The PQ12RA11 is a reliable and easy-to-use LDO voltage regulator. Its fixed 12V output and robust protection features make it an ideal choice for a wide range of applications. The low dropout voltage ensures efficient operation, and the TO-220 package allows for easy mounting and good thermal dissipation. The device's stable output voltage and low noise characteristics make it suitable for powering sensitive electronic components.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess