EN
  • EN
  • DE

HL8205A

Part No HL8205A
Manufacturer Shenzhen Fuhai Microelectronics Technology Co., Ltd.
Catalog Transistors – FETs, MOSFETs – Single
Description 20V 6A 1.07W Surface Mount TSSOP-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package TSSOP-8
Drain to Source Voltage 20V
Output Capacitance(Coss) 120pF
Current - Continuous Drain(Id) 6A
Operating Temperature - -55℃~+150℃
Gate Threshold Voltage (Vgs(th)) 1V
Pd - Power Dissipation 1.07W
Reverse Transfer Capacitance (Crss@Vds) 60pF
RDS(on) 18.5mΩ@4.5V
Number 2 N-Channel
Input Capacitance(Ciss) 850pF
Gate Charge(Qg) [email protected]
Ultra Librarian 3D Model Ultra Librarian HL8205A CAD Model

Description

Product Overview:

The 02DZ11-Y Zener diode is crafted to offer enhanced voltage stabilization for a wide array of electronic circuits. Whether for protection or voltage reference, this diode provides exceptional dependability and efficiency.

Applications:

  • Voltage regulation in complex systems
  • Surge protection in power management setups
  • Reference voltage in analog circuitry
  • Voltage clamping in signal routing

Features and Benefits:

  • Durable construction: Built to withstand challenging environmental conditions for long-term reliability.
  • Efficient voltage regulation: Maintains circuit stability by providing uniform output voltage.
  • Compact and versatile: Fits seamlessly into a variety of electronic designs.
  • Cost-effective: Provides premium performance without high costs.

The 02DZ11-Y stands as a crucial component for ensuring voltage stability and protection in your electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
SMALL SIGNAL MOSFETS FOR AUTOMOT
Lowest to $14.5523
Siliconix
MOSFET P-CH 100V 5.6A DPAK
Lowest to $10.1866
Diodes Incorporated
MOSFET BVDSS: 101V~250V POWERDI5
Lowest to $2.9105
Diodes Incorporated
MOSFET P-CH 20V 530MA 3DFN
Lowest to $0.6840
Infineon Technologies
MOSFET_(20V 40V)
Lowest to $18.9180
Diodes Incorporated
MOSFET N-CH 20V 1A X2-DFN1006-3
Lowest to $1.0187
Nexperia USA Inc.
MOSFET P-CH 20V 2.6A TO236AB
Lowest to $7.2762
Nexperia USA Inc.
BSH103BK - 30 V, N-CHANNEL TRENC
Lowest to $0.3493
Littelfuse Inc.
MOSFET N-CH 1000V 3A TO263HV
Lowest to $14.5523

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1,550+ $0.0323 $50.0650
3,775+ $0.0265 $100.0375
5,840+ $0.0257 $150.0880
8,035+ $0.0249 $200.0715
10,420+ $0.0240 $250.0800
13,890+ $0.0216 $300.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,280 pieces
MOQ: 1550 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess