EN
  • EN
  • DE

HLK-LD2410B-P

Part No HLK-LD2410B-P
Manufacturer Shenzhen Hi-Link Electronics Co., Ltd.
Catalog Sensors, Transducers
Description 70mA Human Presence Sensing Specialized Sensors RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Operating Temperature -40℃~+85℃
Current - Supply 70mA
Length 35mm
Sensor Type Human Presence Sensing
Voltage - Supply 5V
Ultra Librarian 3D Model Ultra Librarian HLK-LD2410B-P CAD Model

Description

Product Overview

The 02DZ12-Y is specifically designed to cater to high-power requirements while maintaining efficiency. It's a premium choice for systems that demand robust performance.

Applications

  • Industrial Automation
  • Telecommunication Equipment
  • Power Supply Units

Features and Benefits

  • High Power Handling: Capable of managing higher loads efficiently.
  • Advanced Thermal Management: Ensures optimal operation even under intense conditions.
  • Long Service Life: Offers longevity and reduced maintenance costs.

Additional Details

Its advanced features and high reliability make the 02DZ12-Y indispensable for industrial-grade applications.

You May Also Be Interested in

Panasonic
SENSOR OPTICAL 6MM MODULE SLOT
Lowest to $12.2727
AVX Corporation
THERM NTC 100KOHM 4160K 1206
Lowest to $0.3272
Honeywell
SENSOR 0.87PSID 0.08" 12BIT 8SMT
Lowest to $121.6784
Taiwan Semiconductor
HIGH SENSITIVITY OMNI-POLAR HALL
Lowest to $2.4545
Honeywell
SENSOR 150PSIA 0.11" .13V
Lowest to $8.5909
Murata Electronics North America
SENSOR PTC 1KOHM 3DEGC 0402
Need more? Email Us
TE Connectivity
TMR SENSOR SW OMNI Z-AXIS 2UA
Lowest to $2.7273
Phoenix Contact
SENSOR ACTUATOR BOX
Need more? Email Us
Molex, LLC
TYPE B IND TRANSPARENT C4 24V
Lowest to $1.8000

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8003 $52.8033
26+ $3.9387 $102.4062
40+ $3.8156 $152.6240
55+ $3.6925 $203.0875
71+ $3.5694 $253.4274
94+ $3.2002 $300.8188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 771 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess