EN
  • EN
  • DE

BZX84C5V1CC

Part No BZX84C5V1CC
Manufacturer Shenzhen Jin Yu Semiconductor Co., Ltd.
Catalog Diodes - Zener - Single
Description SILICON PLANAR ZENER DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shenzhen Jin Yu Semiconductor Co., Ltd.
Win Source Part Number 1158089-BZX84C5V1CC
Manufacturer Homepage www.htsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZX84C5V1CC CAD Model

Description

The BZX84C5V1CC is a surface-mount Zener diode manufactured by Shenzhen Jin Yu Semiconductor Co., Ltd. This diode is designed to provide voltage regulation and protection in a variety of electronic circuits. It is commonly used for transient voltage suppression, overvoltage protection, and voltage stabilization.

Applications:

  • Voltage Regulation: Maintaining a stable voltage level in electronic circuits.
  • Transient Voltage Suppression (TVS): Protecting sensitive components from voltage spikes.
  • Overvoltage Protection: Preventing damage from excessive voltage conditions.
  • Clipping Circuits: Limiting voltage levels in signal processing applications.
  • Electronic Equipment: General use in consumer electronics, industrial equipment, and automotive systems.

Features:

  • Zener Voltage: 5.1V (Nominal)
  • Low Leakage Current: Minimizes power loss in the circuit.
  • Surface Mount Device (SMD): Compact size for high-density PCB designs.
  • High Surge Current Capability: Robust protection against transient events.
  • Fast Response Time: Quickly clamps voltage to protect sensitive components.
  • Halogen-Free: Environmentally friendly.

Benefits:

  • Voltage Stabilization: Provides a stable voltage reference for accurate circuit operation.
  • Overvoltage Protection: Prevents damage to downstream components from voltage surges.
  • Compact Design: Saves space on the printed circuit board.
  • Reliable Performance: Ensures consistent voltage regulation over a wide range of operating conditions.
  • Easy to Install: Surface mount package allows for automated assembly.

Technical Specifications:

The BZX84C5V1CC is typically available in a SOT-23 package. It has a power dissipation rating that allows it to handle reasonable surge events. The Zener voltage tolerance is typically around ±5%, ensuring consistent voltage regulation. The operating temperature range is usually between -65°C and +150°C.

Additional Details: The datasheet should be consulted for precise electrical characteristics, including dynamic resistance, reverse current, and temperature coefficient. Care should be taken to observe the maximum power dissipation rating to prevent thermal damage to the diode.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7207 $61.2595
200+ $0.5914 $118.2800
305+ $0.5729 $174.7345
420+ $0.5544 $232.8480
540+ $0.5359 $289.3860
725+ $0.4805 $348.3625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess