EN
  • EN
  • DE

MY-1220-06X

Part No MY-1220-06X
Manufacturer Shenzhen Myoung Electronic Co., Ltd.
Catalog Battery Accessories
Description Battery Clip Coin CR1220 Cell TH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Applicable battery specifications CR1220
Contact coating Nickel plated
Contact Material Phosphor coppe
Operating Temperature -25~85℃
Type Battery buckle
Ultra Librarian 3D Model Ultra Librarian MY-1220-06X CAD Model

Description

The 0306ZC104KAT2A is a ceramic capacitor specifically crafted for applications demanding tight capacitance tolerances and high reliability. This component is integral to the efficiency and stability of modern electronic circuits.

Features and Benefits:

  • Tight tolerance for critical applications
  • Low leakage current
  • High breakdown voltage
  • Surface-Mount Technology (SMT) compatible

Applications/Projects:

  • Timing circuits
  • Power management supplies
  • Temperature sensing circuits
  • Embedded systems

The 0306ZC104KAT2A ceramic capacitor is a preferred choice for engineers striving for dependability and precision in their designs.

You May Also Be Interested in

107
Keystone Electronics
Holder Battery; Coin Battery; 1 Cell; PC Pin; PBT; 0.906 in. Dia.
Need more? Email Us
Texas Instruments
IC PMU CDMA W/CHARGER 49USMDXT / Cellular, CDMA PMIC 49-DSBGA
Need more? Email Us
Panasonic
Coin Cell Battery CR1220 Lithium 3V 36mAh Non-Rechargeable Pack Of 5
Lowest to $0.5727
Panasonic
Battery; Lithium; Coin Cell; Insulation Wrapped Tabs; 3V; 1000 MAH; High Temp
Need more? Email Us
Panasonic
Button Cell Battery, Lithium, CR2354, 3V, 560mAh
Lowest to $1.8492
B B Battery
BATTERY LEAD ACID 6V 33AH / 6 V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 33Ah
Need more? Email Us
GE Critical Power
Lead Acid Rectangular Secondary
Need more? Email Us
Seiko Instruments
BATT LITH 3V 6.5MAH COIN 9.5MM / Coin, 9.5mm 3 V Lithium Battery Rechargeable (Secondary) 6.5mAh
Lowest to $3.8121
Toshiba Semiconductor and Storage
Standard Regulator Pos 15V 1A 3-Pin(2+Tab) New PW-Mold T/R
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess