EN
  • EN
  • DE

TZ-P2-0603GTCS1-0.6T

Part No TZ-P2-0603GTCS1-0.6T
Manufacturer Shenzhen Tuozhan Optoelectronics Co., Ltd.
Catalog LED Indication - Discrete
Description Emerald Green 514nm LED Indication - Discrete 2.9V~3.4V 0603
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package 0603
Forward Current 20mA
Operating Temperature -40℃~+80℃
Voltage - Forward(Vf) 2.9V~3.4V
Wavelength - Dominant 515nm~520nm
Diode Configuration Discrete Diode
Luminous Intensity 900mcd
Peak Wavelength 514nm
Lens Color Water Clear
Viewing Angle 120°
Illumination Color Emerald Green
Power(Watts) 90mW
Ultra Librarian 3D Model Ultra Librarian TZ-P2-0603GTCS1-0.6T CAD Model

Description

Product Description

The 0402HP-47NXGEW is known for its adaptable design and superior inductance. It's perfect for developers focused on creating cutting-edge communications and signal processing applications.

Features and Benefits

  • High inductance in a small package
  • Low DC resistance saving power
  • Strong environmental durability
  • Broad operating temperature range

Applications

  • Telecommunication devices
  • High-speed data transfer equipment
  • Precision measurement tools
  • Energy-efficient systems
  • Advanced computing solutions

You May Also Be Interested in

Stanley Electric Co
Single Color Right Angle Type (3.0 X 2.0 mm)
Lowest to $0.2144
Dialight
microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
Need more? Email Us
Everlight Electronics Co Ltd
Chip LED (0.45 mm Height)
Need more? Email Us
Dialight
Light Pipe Selector Guide Optopipe® Lightpipes
Need more? Email Us
Rohm Semiconductor
3.2(T-1) Circular Type Standard Type (Viewing Angle 21/2 : 85)
Lowest to $1.7163
Lite-On Inc.
Property of Lite-On Only
Lowest to $0.0219
OSRAM Opto Semiconductors Inc.
SMT package 0805
Lowest to $0.0875
Dialight
Micro LED SMD LED '598 SERIES' 1206 PACKAGE (3.2mm X 1.6mm X 0.7mm) Single Color Water Clear
Lowest to $1.1700
Dialight
microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
Lowest to $1.0404

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
3,405+ $0.0147 $50.0535
8,265+ $0.0121 $100.0065
12,825+ $0.0117 $150.0525
17,700+ $0.0113 $200.0100
22,730+ $0.0110 $250.0300
30,615+ $0.0098 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 394,000 pieces
MOQ: 3405 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess