EN
  • EN
  • DE

SK1117-ADJ

Part No SK1117-ADJ
Manufacturer Shikues
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 992980-SK1117-ADJ
Categories OEM Parts( S )
Manufacturer Shikues
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SK1117-ADJ CAD Model

Description

The SK1117-ADJ is an adjustable positive voltage regulator manufactured by Shikues. It's a linear voltage regulator designed to provide a stable and adjustable output voltage from a higher input voltage. The 'ADJ' suffix indicates that the output voltage can be adjusted by using external resistors.

Applications

  • Post Regulation for Switching Power Supplies: Provides precise voltage regulation after a switching regulator stage.
  • Battery Chargers: Used in charging circuits for various battery types.
  • Adjustable Power Supplies: Allows for creating custom voltage levels for specific applications.
  • Microcontroller Power Supplies: Provides a stable voltage source for microcontrollers and digital circuits.
  • Linear Regulators for Noise Sensitive Circuits: Used where a clean and stable voltage is required.

Features

  • Adjustable Output Voltage: Output voltage can be set using external resistors.
  • Low Dropout Voltage: Maintains regulation with a small difference between input and output voltages.
  • Thermal Overload Protection: Prevents damage from excessive heat.
  • Short Circuit Protection: Protects the regulator from damage due to short circuits.
  • High Accuracy: Provides a stable and accurate output voltage.
  • Fixed Versions Available: Fixed output voltage versions are also available (e.g., SK1117-3.3, SK1117-5.0).

Benefits

  • Flexibility: Adjustable output voltage provides flexibility in system design.
  • Protection: Thermal overload and short circuit protection enhance reliability.
  • Stable Voltage: Provides a stable voltage source for sensitive circuits.
  • Easy to Use: Simple design requires few external components.
  • Cost-Effective: Offers a cost-effective solution for voltage regulation.

Additional Details

The SK1117-ADJ typically comes in a TO-252 or SOT-223 package. The output voltage is set by using two external resistors, and the output voltage can be calculated using the formula Vout = 1.25(1 + R2/R1), where 1.25V is the internal reference voltage. It is important to consult the datasheet for specific operating conditions and component selection. The regulator requires input and output capacitors for stability. The dropout voltage is typically around 1V at the rated current. This regulator is a good choice for applications where flexibility and protection are important.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
STMicroelectronics
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1,190+ $0.0421 $50.0990
2,895+ $0.0346 $100.1670
4,480+ $0.0335 $150.0800
6,175+ $0.0324 $200.0700
7,990+ $0.0313 $250.0870
10,680+ $0.0281 $300.1080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,400 pieces
MOQ: 1190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess