EN
  • EN
  • DE

2SA1876

Part No 2SA1876
Manufacturer Shindengen
Catalog Hard To Find
Description Switching Power Transistor(-3A PNP)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shindengen
Win Source Part Number 1124570-2SA1876
Manufacturer Homepage www.shindengen.co.jp/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1876 CAD Model

Description

The 2SA1876 is a PNP transistor manufactured by Shindengen. It is designed for switching and amplifier applications, often found in power management circuits and motor control systems.

Applications:

  • Power Management Circuits: Used in voltage regulators and DC-DC converters.
  • Motor Control Systems: Employed in controlling the speed and direction of DC motors.
  • Switching Regulators: Found in switching regulator circuits for efficient power conversion.
  • General Purpose Switching: Used as a general-purpose switch in various electronic applications.

Features:

  • High Collector Current: Capable of handling high collector current for driving various loads.
  • Low Saturation Voltage: Ensures efficient switching with minimal power loss.
  • High Voltage Rating: Can withstand high voltage levels in demanding applications.
  • Fast Switching Speed: Provides quick switching performance for efficient operation.

Benefits:

  • Efficient Power Conversion: Enables efficient power conversion in power management circuits.
  • Precise Motor Control: Allows precise control of DC motors in various systems.
  • Reliable Performance: Offers reliable and consistent performance in demanding applications.
  • Reduced Power Dissipation: Low saturation voltage minimizes power loss and improves efficiency.

Additional Details:

The 2SA1876 typically comes in a through-hole package, such as a TO-220. Key parameters include collector-emitter voltage (VCEO), collector current (IC), power dissipation (PD), and saturation voltage (VCE(sat)). It's recommended to consult the official datasheet from Shindengen for detailed specifications. This transistor is often used in applications requiring high power switching and precise control. Appropriate heat sinking is typically required due to power dissipation concerns. It can also be found in inverters and other power electronic systems.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess