EN
  • EN
  • DE

D10LC20UR

Part No D10LC20UR
Manufacturer Shindengen
Catalog END - OF - LIFE
Description Super Fast Recovery Rectifiers(200V 10A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shindengen
Win Source Part Number 1166050-D10LC20UR
Manufacturer Homepage www.shindengen.co.jp/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian D10LC20UR CAD Model

Description

The D10LC20UR is a fast recovery diode manufactured by Shindengen Electric Manufacturing Co., Ltd. It is designed for high-efficiency rectification and fast switching applications. This diode is commonly used in power supplies, inverters, and other circuits where rapid switching is required. Its robust design and reliable performance make it suitable for various demanding applications.

Applications:

  • Switching Power Supplies: Used for rectification in switching power supplies to convert AC to DC voltage efficiently.
  • Inverters: Employed in inverter circuits to switch DC voltage into AC voltage with high speed and minimal loss.
  • Freewheeling Diodes: Utilized as freewheeling diodes to protect inductive loads from voltage spikes during switching.
  • Motor Control Circuits: Integrated into motor control circuits for efficient and reliable operation.
  • Welding Machines: Used in welding machines for power rectification and control.

Features:

  • Fast Recovery Time: Enables high-speed switching with minimal reverse recovery losses.
  • High Surge Current Capability: Can withstand high current surges without damage.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves efficiency.
  • High Reliability: Designed for robust and reliable performance in demanding applications.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Improved Efficiency: Fast recovery time and low forward voltage drop reduce power losses, improving overall circuit efficiency.
  • Reliable Operation: High surge current capability ensures reliable operation under transient conditions.
  • Compact Design: Allows for easy integration into various circuit designs.
  • Reduced Heat Generation: Low forward voltage drop minimizes heat generation, improving thermal management.
  • Environmental Compliance: RoHS compliance ensures the product meets environmental standards.

Additional Details:

The D10LC20UR is typically available in a TO-220 package. The specific voltage and current ratings should be verified in the Shindengen datasheet to ensure compatibility with the application requirements. Proper heat sinking is essential when operating this diode at high current levels. The datasheet provides detailed information on thermal resistance and recommended heat sink designs. It is important to follow the manufacturer's recommendations for mounting and soldering to ensure optimal performance and reliability. The D10LC20UR is designed to operate within a specified temperature range, which should be considered when selecting it for a particular application.

You May Also Be Interested in

Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
ELM-TECH
Complementary MOSFET
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess