EN
  • EN
  • DE

UP6262AMA8

Part No UP6262AMA8
Manufacturer UPI
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UPI
Win Source Part Number 388960-UP6262AMA8
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UP6262AMA8 CAD Model

Description

The UP6262AMA8 is a synchronous buck converter produced by UPI (uPI Semiconductor Corp.). It's designed to efficiently convert a higher voltage to a lower voltage, making it suitable for a variety of power management applications. This converter integrates power MOSFETs, simplifying the design and reducing the overall solution size.

Applications:

  • Notebook Computers: Core, Graphics, and Memory VDD Supplies
  • Desktop Computers: Core, Graphics, and Memory VDD Supplies
  • Graphics Cards
  • LCD Monitors and TVs
  • Set-Top Boxes
  • Networking Equipment

Features:

  • Integrated Power MOSFETs: Simplifies design and reduces component count.
  • High Efficiency: Optimizes power conversion to minimize energy loss.
  • Adjustable Output Voltage: Allows for fine-tuning of the output voltage to meet specific application requirements.
  • Over-Current Protection (OCP): Protects the converter and the load from damage due to excessive current draw.
  • Under-Voltage Protection (UVP): Prevents the output voltage from dropping below a safe level.
  • Over-Temperature Protection (OTP): Shuts down the converter if it overheats, preventing damage.
  • Enable/Disable Control: Provides a convenient way to turn the converter on and off.
  • Power Good Indicator: Signals when the output voltage is within the specified range.

Benefits:

  • Reduced Board Space: Integrated MOSFETs minimize the required PCB area.
  • Improved Efficiency: High efficiency operation reduces heat generation and extends battery life in portable applications.
  • Enhanced Reliability: Comprehensive protection features ensure robust and reliable operation.
  • Simplified Design: Fewer external components simplify the design process and reduce time-to-market.
  • Cost-Effective Solution: Integration and optimized design reduce overall system cost.

Additional Details:

The UP6262AMA8 operates over a wide input voltage range. Its switching frequency is optimized for a balance between efficiency and component size. The device is available in a compact package, further contributing to space savings. The specific package type for the UP6262AMA8 is MSOP-8. Further specs would be available in the product datasheet from UPI.

You May Also Be Interested in

Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Lowest to $1.6320
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2426 $58.2240
580+ $0.1998 $115.8840
900+ $0.1929 $173.6100
1,235+ $0.1871 $231.0685
1,595+ $0.1813 $289.1735
2,145+ $0.1617 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess