EN
  • EN
  • DE

D3SB80

Part No D3SB80
Manufacturer Shindengen
Catalog END - OF - LIFE
Description General Purpose Rectifiers(800V 4A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shindengen
Win Source Part Number 1166169-D3SB80
Manufacturer Homepage www.shindengen.co.jp/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian D3SB80 CAD Model

Description

The D3SB80 is a single-phase bridge rectifier manufactured by Shindengen. Bridge rectifiers are crucial components used to convert alternating current (AC) to direct current (DC) in various electronic applications. The D3SB80 is designed to handle specific voltage and current requirements, making it suitable for a range of devices and systems needing a stable DC power source.

Applications

  • Power Supplies: Widely used in power supplies for electronic devices, converting AC input to DC output.
  • Adapters: Found in AC/DC adapters that power a wide range of devices, from small electronics to larger appliances.
  • Industrial Equipment: Integrated into industrial control systems and machinery where stable DC power is essential.
  • Home Appliances: Used in household appliances like refrigerators and washing machines to provide DC power to various components.
  • LED Lighting: Employed in LED drivers to convert AC power to the DC voltage required for LED lighting systems.

Features

  • High Surge Current Capability: Designed to withstand high surge currents, protecting the rectifier from transient voltage spikes.
  • Compact Size: Offers a compact design, making it suitable for applications where space is limited.
  • High Reliability: Provides stable and reliable performance under varying operating conditions.
  • Low Forward Voltage Drop: Minimizes power loss and improves overall efficiency.
  • High Isolation Voltage: Ensures electrical isolation between the AC input and DC output.

Benefits

  • Efficient AC-DC Conversion: Converts AC power to DC power efficiently, ensuring a stable DC supply for connected devices.
  • Voltage Spike Protection: Protects against damage from voltage surges, prolonging the lifespan of connected components.
  • Space Saving: Compact design allows for integration into devices with limited space.
  • Increased Reliability: Enhances the reliability of electronic systems by providing stable and consistent DC power.
  • Reduced Power Consumption: Low forward voltage drop minimizes power loss, contributing to energy efficiency.

Additional Details

The D3SB80 typically has a voltage rating of 800V and a current rating of 3A. It's often available in a DIP package. It operates within a specified temperature range. Datasheets provide comprehensive information on electrical characteristics, thermal behavior, and mechanical dimensions.

You May Also Be Interested in

Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
ELM-TECH
Complementary MOSFET
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess