EN
  • EN
  • DE

DF20LC30-7072

Part No DF20LC30-7072
Manufacturer Shindengen
Catalog OEM Parts (C - E)
Description 300V, 20A, SMD Fast Recovery Center Tap Rectifier Diode with 180A Surge Current; STO-220 Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1055339-DF20LC30-7072
Categories OEM Parts(C-E)
Manufacturer Shindengen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DF20LC30-7072 CAD Model

Description

The DF20LC30-7072 is a rectifier diode manufactured by Shindengen Electric Manufacturing Co., Ltd. It is designed for various power rectification applications, offering efficient and reliable performance in converting AC to DC power. This diode is commonly used in power supplies, inverters, and other electronic circuits requiring rectification.

Applications

  • Power Supplies: Rectifying AC voltage to DC voltage in power supplies.
  • Inverters: Converting DC voltage to AC voltage in inverters.
  • Motor Drives: Providing rectified DC voltage for motor control circuits.
  • Battery Chargers: Rectifying AC voltage for charging batteries.
  • Renewable Energy Systems: Converting AC voltage from solar panels or wind turbines to DC voltage.

Features

  • High Surge Current Capability: Withstands high surge currents during startup or fault conditions.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Recovery Time: Enables high-frequency operation.
  • High Reliability: Ensures stable and consistent performance.
  • Compact Package: Facilitates easy integration into circuit designs.
  • RoHS Compliant: Meets environmental regulations.

Benefits

  • Efficient Power Conversion: Reduces energy waste and improves system efficiency.
  • Robust Performance: Withstands harsh operating conditions.
  • Compact Design: Enables smaller and lighter electronic devices.
  • Long Lifespan: Provides reliable performance over an extended period.
  • Easy Installation: Simplifies the manufacturing process.
  • Environmentally Friendly: Meets environmental standards.

Specifications

The DF20LC30-7072 typically has a maximum repetitive peak reverse voltage (VRRM) of 300V. The average forward current (IF(AV)) is typically around 20A. The peak surge current (IFSM) is specified to withstand large transient currents. The forward voltage drop (VF) is low, typically around 0.8V at the rated current. The reverse recovery time (trr) is fast, allowing for efficient operation at higher frequencies. The operating temperature range is generally -40°C to +150°C. The package is designed for through-hole mounting. The exact dimensions and other package specifications can be found in the datasheet provided by Shindengen. The diode is designed to provide reliable performance and long-term stability in demanding applications. It utilizes advanced semiconductor technology to achieve high efficiency and robust performance. The case material is typically a molded plastic compound with high thermal conductivity.

Shindengen's rectifier diodes are known for their quality and reliability, making the DF20LC30-7072 a solid choice for various power rectification needs.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Lowest to $0.2041
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0114

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess