EN
  • EN
  • DE

LN4SB60

Part No LN4SB60
Manufacturer Shindengen
Description General Purpose Rectifiers(600V 4A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shindengen
Win Source Part Number 1202605-LN4SB60
Manufacturer Homepage www.shindengen.co.jp/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LN4SB60 CAD Model

Description

The LN4SB60 is a bridge rectifier manufactured by Shindengen Electric Manufacturing Co., Ltd. It is designed to convert alternating current (AC) to direct current (DC) in various electronic circuits. Shindengen is a well-known manufacturer specializing in power semiconductors and electronic components.

Applications

  • Power Supplies: Used in power supplies for electronic devices to convert AC line voltage to DC voltage.
  • Battery Chargers: Employed in battery chargers for converting AC power to DC for charging batteries.
  • Motor Drives: Integrated into motor drive circuits for providing DC power to motors.
  • LED Lighting: Utilized in LED lighting systems for converting AC to DC to power LEDs.
  • Industrial Equipment: Found in various industrial equipment requiring DC power from an AC source.

Features

  • Bridge Rectifier: Converts AC to DC using a bridge configuration of diodes.
  • High Voltage Rating: Supports high voltage AC input.
  • High Current Capability: Handles significant DC current output.
  • Compact Package: Available in a small, easy-to-mount package.
  • High Surge Current Capacity: Withstands high surge currents during startup.

Benefits

  • Efficient AC-DC Conversion: Provides reliable and efficient conversion of AC power to DC power.
  • Easy to Use: Simplifies circuit design with a compact and easy-to-mount package.
  • Robust Performance: Ensures dependable operation in various applications.
  • Wide Application Range: Suitable for diverse applications requiring AC-DC conversion.
  • Long-Term Reliability: Offers consistent performance over an extended lifespan.

Technical Specifications: The LN4SB60 typically has a high voltage rating (e.g., 600V) and a substantial current rating. It is available in a standard bridge rectifier package. The device can withstand high surge currents, making it suitable for applications with frequent power cycling.

Additional Details: When selecting the LN4SB60, consider the voltage and current requirements of your application. Review the manufacturer's datasheet for detailed electrical characteristics, thermal resistance, and recommended operating conditions. Ensure adequate heat sinking if necessary for high-current applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1913 $65.5304
18+ $6.7209 $120.9762
27+ $6.5107 $175.7889
37+ $6.3017 $233.1629
48+ $6.0915 $292.3920
64+ $5.4608 $349.4912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess