EN
  • EN
  • DE

M2FL20U-5063

Part No M2FL20U-5063
Manufacturer Shindengen
Catalog OEM Parts (M - N)
Description 200V, 1.5A, SMD Fast Recovery Rectifier Diode with 50A Surge Current; M2F Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1073634-M2FL20U-5063
Categories OEM Parts(M-N)
Manufacturer Shindengen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M2FL20U-5063 CAD Model

Description

The M2FL20U-5063 is a rectifier diode manufactured by Shindengen. It is designed for high-efficiency rectification in various power supply and inverter applications. It offers low forward voltage drop and fast recovery time, contributing to improved system efficiency and performance.

Applications

  • Switching Mode Power Supplies (SMPS): Input rectification and output rectification stages.
  • Uninterruptible Power Supplies (UPS): Input rectification and battery charging circuits.
  • Inverters: DC-AC power conversion.
  • Freewheeling Diode in inductive loads.
  • Motor Drives: Rectification of AC input voltage.
  • Power Factor Correction (PFC) circuits.

Features

  • High Surge Current Capability: Withstands high current surges during startup and fault conditions.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves efficiency.
  • Fast Recovery Time: Reduces switching losses and improves high-frequency performance.
  • High Reliability: Robust construction ensures reliable operation in demanding environments.
  • Compact Package: Space-saving design for high-density applications.

Benefits

  • Improved Efficiency: Low forward voltage drop and fast recovery time reduce power losses and improve system efficiency.
  • Enhanced System Reliability: High surge current capability and robust construction ensure reliable operation in harsh environments.
  • Reduced Heat Dissipation: Low forward voltage drop minimizes heat generation, simplifying thermal management.
  • Increased Power Density: Compact package allows for higher power density in space-constrained applications.
  • Improved System Performance: Fast recovery time enhances switching performance in high-frequency circuits.

Additional Details

The M2FL20U-5063 typically features a repetitive peak reverse voltage (VRRM) of 200V and a forward current (IF) of 2A. The forward voltage drop (VF) is typically less than 1V at the rated forward current. The reverse recovery time (trr) is typically less than 35ns. It is often available in a DO-214AA (SMB) package. The operating temperature range is typically -55°C to +150°C. It is important to consult the datasheet for specific electrical characteristics and thermal management guidelines. Proper heatsinking may be required depending on the application and operating conditions. The device is designed to meet industry standards for reliability and safety.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Lowest to $1.4033
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess