EN
  • EN
  • DE

M2FM3-4063

Part No M2FM3-4063
Manufacturer Shindengen
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1073635-M2FM3-4063
Categories OEM Parts(M-N)
Manufacturer Shindengen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M2FM3-4063 CAD Model

Description

The M2FM3-4063 is a bridge rectifier manufactured by Shindengen. It is designed for converting AC voltage to DC voltage in various power supply applications. This device is known for its compact size, high surge current capability, and reliable performance.

Applications

  • Power Supplies: AC to DC conversion for various electronic devices.
  • Battery Chargers: Rectification of AC input for charging batteries.
  • LED Lighting: Converting AC voltage to DC voltage for powering LEDs.
  • Industrial Control Equipment: Powering DC components in industrial control systems.
  • Home Appliances: Powering DC components in appliances like refrigerators and washing machines.
  • Adapter Circuits: Converting mains AC voltage to DC voltage for powering electronic devices.

Features

  • High Surge Current Capability: Withstands high current surges during startup and fault conditions.
  • Compact Size: Space-saving design for high-density applications.
  • High Reliability: Robust construction ensures reliable operation in demanding environments.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves efficiency.
  • Insulated Package: Provides electrical isolation for safety.

Benefits

  • Improved Efficiency: Low forward voltage drop reduces power losses and improves system efficiency.
  • Enhanced System Reliability: High surge current capability and robust construction ensure reliable operation in harsh environments.
  • Reduced Size: Compact package allows for smaller and more compact power supply designs.
  • Simplified Design: Integrated bridge rectifier simplifies circuit design and reduces component count.
  • Increased Safety: Insulated package provides electrical isolation for enhanced safety.

Additional Details

The M2FM3-4063 typically features a repetitive peak reverse voltage (VRRM) of 400V and a forward current (IF) of 2A. The forward voltage drop (VF) is typically less than 1V at the rated forward current. It is commonly available in a surface mount package. The operating temperature range is typically -40°C to +150°C. It is important to consult the datasheet for specific electrical characteristics and thermal management guidelines. Proper heatsinking may be required depending on the application and operating conditions. The device is designed to meet industry standards for reliability and safety. The insulated package enhances safety by providing electrical isolation between the rectifier diodes and the mounting surface.

You May Also Be Interested in

NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Lowest to $0.3269
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess