EN
  • EN
  • DE

S20LC20UST-5000

Part No S20LC20UST-5000
Manufacturer Shindengen
Catalog OEM Parts ( S )
Description 200V, 20A, SIL Fast Recovery Rectifier Diode with 120A Surge Current; MTO-3PT Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1089793-S20LC20UST-5000
Categories OEM Parts( S )
Manufacturer Shindengen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S20LC20UST-5000 CAD Model

Description

The S20LC20UST-5000 is a Schottky Barrier Diode manufactured by Shindengen Electric Manufacturing Co., Ltd. Schottky diodes are semiconductor diodes with a low forward voltage drop and very fast switching action. These features make them ideally suited for high-frequency rectification, clamping, and protection applications where efficiency and speed are critical.

Applications

  • Switch-Mode Power Supplies (SMPS): Used as rectifiers to improve efficiency in power supplies.
  • DC-DC Converters: Employed for rectification in step-up, step-down, and other DC-DC converter circuits.
  • Reverse Polarity Protection: Provides protection against reverse polarity connections in electronic circuits.
  • Clamping Diodes: Used to clamp voltage spikes and protect sensitive components.
  • Solar Power Systems: Utilized to enhance efficiency in solar power conversion circuits.

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation with minimal switching losses.
  • High Surge Current Capability: Provides protection against transient surge currents.
  • Compact Package: Allows for high-density circuit designs.
  • High Reliability: Designed for stable and reliable operation in harsh environments.

Benefits

  • Increased Efficiency: Low forward voltage drop minimizes power dissipation, leading to improved efficiency in power conversion circuits.
  • Improved System Performance: Fast switching speed enables higher frequency operation, resulting in enhanced system performance.
  • Enhanced Protection: High surge current capability provides robust protection against transient events.
  • Reduced Heat Dissipation: Lower power loss reduces heat generation, simplifying thermal management.
  • Compact Design: Small package allows for use in space-constrained applications.

Additional Details

The S20LC20UST-5000 is typically available in a surface-mount package for automated assembly. The datasheet specifies critical parameters such as peak reverse voltage, average forward current, forward voltage drop, and reverse leakage current. Proper heat sinking may be required depending on the application to ensure the diode operates within its specified temperature range and maintains optimal performance. The “-5000” suffix may refer to packaging or other specific attributes, so consulting the datasheet is recommended for complete specifications.

Schottky diodes like the S20LC20UST-5000 are crucial components in modern electronic systems, offering efficiency and speed advantages over traditional PN junction diodes in various high-frequency and high-performance applications. Always refer to the manufacturer’s datasheet for specific operating conditions and design considerations to ensure proper and reliable performance.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Rohm Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess