EN
  • EN
  • DE

S40HC3-7100

Part No S40HC3-7100
Manufacturer Shindengen
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1090144-S40HC3-7100
Categories OEM Parts( S )
Manufacturer Shindengen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S40HC3-7100 CAD Model

Description

The Shindengen S40HC3-7100 is a silicon bridge rectifier designed for various power supply applications. This component is engineered to efficiently convert alternating current (AC) to direct current (DC), providing a stable DC voltage output. Its robust design ensures reliability and consistent performance across a range of operating conditions.

Applications:

  • Power supplies for consumer electronics
  • Industrial automation equipment
  • Lighting systems
  • Battery charging circuits
  • AC-DC adapters

Features:

  • High surge current capability
  • Low forward voltage drop
  • High reliability
  • Compact size for space-saving designs
  • Insulated case for easy mounting and improved thermal performance

Benefits:

  • Efficient AC-DC conversion: Provides stable and reliable DC power for connected devices.
  • Protection against voltage surges: Withstands high surge currents, protecting downstream components from damage.
  • Reduced power loss: Low forward voltage drop minimizes power dissipation, improving overall system efficiency.
  • Long-term reliability: Designed for consistent performance over an extended lifespan, reducing maintenance requirements.
  • Easy integration: The insulated case simplifies mounting and provides improved thermal characteristics.

Technical Specifications:

The S40HC3-7100 features a maximum repetitive peak reverse voltage of 400V. Its maximum average forward rectified current is 4A. It has a surge overload rating of 150A. The operating temperature range is typically from -40°C to +150°C. Its compact size makes it suitable for applications where board space is limited. The device also offers excellent thermal conductivity, aiding in heat dissipation.

In summary, the Shindengen S40HC3-7100 bridge rectifier offers a reliable and efficient solution for AC-DC power conversion in various applications. Its robust design, combined with essential protection features, ensures consistent performance and longevity.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess